Advantech 21.5" Full HD, 1920 x 1080, VGA/DVI/HDMI interface, Panel Mount Monitor IDS-3221WP-25FHA1E

Description
21.5" Full HD, 1920 x 1080, VGA/DVI/HDMI interface, Panel Mount Monitor 21.5" Full HD 1920 x 1080 LCD panel with LED backlight for 20% power saving and environmental protection 0 ~ 45° C range operating temperature 5-wire resistive, Pcap touchscreen or 3mm tempered protected glass USB and RS-232 touch interface Flexible signal interface: VGA, DVI & HDMI Integrated bracket for easy installation Versatile mounting methods for rear mounting and VESA mounting Anti-Reflective surface treatment for sunlight readable enhancement (optional)
Request a Quote Datasheet
Description
21.5" Full HD, 1920 x 1080, VGA/DVI/HDMI interface, Panel Mount Monitor 21.5" Full HD 1920 x 1080 LCD panel with LED backlight for 20% power saving and environmental protection 0 ~ 45° C range operating temperature 5-wire resistive, Pcap touchscreen or 3mm tempered protected glass USB and RS-232 touch interface Flexible signal interface: VGA, DVI & HDMI Integrated bracket for easy installation Versatile mounting methods for rear mounting and VESA mounting Anti-Reflective surface treatment for sunlight readable enhancement (optional)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Cincinnati, OH, United States
21.5" Full HD, 1920 x 1080, VGA/DVI/HDMI interface, Panel Mount Monitor
IDS-3221WP-25FHA1E
21.5" Full HD, 1920 x 1080, VGA/DVI/HDMI interface, Panel Mount Monitor IDS-3221WP-25FHA1E
21.5" Full HD, 1920 x 1080, VGA/DVI/HDMI interface, Panel Mount Monitor 21.5" Full HD 1920 x 1080 LCD panel with LED backlight for 20% power saving and environmental protection 0 ~ 45° C range operating temperature 5-wire resistive, Pcap touchscreen or 3mm tempered protected glass USB and RS-232 touch interface Flexible signal interface: VGA, DVI & HDMI Integrated bracket for easy installation Versatile mounting methods for rear mounting and VESA mounting Anti-Reflective surface treatment for sunlight readable enhancement (optional)

21.5" Full HD, 1920 x 1080, VGA/DVI/HDMI interface, Panel Mount Monitor

  • 21.5" Full HD 1920 x 1080 LCD panel with LED backlight for 20% power saving and environmental protection
  • 0 ~ 45° C range operating temperature
  • 5-wire resistive, Pcap touchscreen or 3mm tempered protected glass
  • USB and RS-232 touch interface
  • Flexible signal interface: VGA, DVI & HDMI
  • Integrated bracket for easy installation
  • Versatile mounting methods for rear mounting and VESA mounting
  • Anti-Reflective surface treatment for sunlight readable enhancement (optional)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDS-3221WP-25FHA1E
Product Name 21.5" Full HD, 1920 x 1080, VGA/DVI/HDMI interface, Panel Mount Monitor
Color Color
Input Types DVI; HDMI; VGA; HDMI/DVI/VGA
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080, FHD
Diagonal Screen Size 21.5 inch (546 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10.4
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution SVGA (800 x 600); 800x600, SVGA
View Details
17
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution SXGA (1280 x 1024); 1280x1024, SXGA
View Details
10.4
Specs
Color Color
Input Types 1 Channel LVDS
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
View Details
15
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution XGA (1024 x 768); 1024x768, XGA
View Details