15.6" Configurable Panel PC Chassis for Selectable Mini-ITX Motherboards
| Advantech | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Computers | Computers |
| Product Number | PPC-615W-PTA | PPC-615W-PTA |
| Product Name | 15.6" Configurable Panel PC Chassis for Selectable Mini-ITX Motherboards | Industrial PCs |
| Display Size | 15.6 inch (396.24 mm) | 15.6 inch (396.24 mm) |
| Operating Temperature | 32 to 122 F (0 to 50 C) | 32 to 122 F (0 to 50 C) |
| General Features | Panel Mount; Touch Screen |