Advantech 21.5" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor PPC-321W-PB70A

Description
21.5" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor Industrial-grade 21.5" LCD panel with 50k backlight lifetime True-flat touchscreen with multi-touch projected capacitive control High-performance, fanless 11th generation Intel® Core™ i processor Dual channel memory slots, max 64G Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external HDMI) 1 x M.2 bay (2242/2280 NVME or SATA Interface) for storage and support SATA RAID 0, 1 Support TPM2.0 hardware security
Request a Quote Datasheet
Description
21.5" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor Industrial-grade 21.5" LCD panel with 50k backlight lifetime True-flat touchscreen with multi-touch projected capacitive control High-performance, fanless 11th generation Intel® Core™ i processor Dual channel memory slots, max 64G Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external HDMI) 1 x M.2 bay (2242/2280 NVME or SATA Interface) for storage and support SATA RAID 0, 1 Support TPM2.0 hardware security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Cincinnati, OH, United States
21.5" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor
PPC-321W-PB70A
21.5" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor PPC-321W-PB70A
21.5" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor Industrial-grade 21.5" LCD panel with 50k backlight lifetime True-flat touchscreen with multi-touch projected capacitive control High-performance, fanless 11th generation Intel® Core™ i processor Dual channel memory slots, max 64G Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external HDMI) 1 x M.2 bay (2242/2280 NVME or SATA Interface) for storage and support SATA RAID 0, 1 Support TPM2.0 hardware security

21.5" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor

  • Industrial-grade 21.5" LCD panel with 50k backlight lifetime
  • True-flat touchscreen with multi-touch projected capacitive control
  • High-performance, fanless 11th generation Intel® Core™ i processor
  • Dual channel memory slots, max 64G
  • Compact, fanless design with aluminum alloy enclosure
  • IP66-rated front panel
  • Supports dual displays (1 x external HDMI)
  • 1 x M.2 bay (2242/2280 NVME or SATA Interface) for storage and support SATA RAID 0, 1
  • Support TPM2.0 hardware security
Buy Now Datasheet
Industrial PCs - 2084-PPC-321W-PB70A-ND - DigiKey
Thief River Falls, MN, United States
"PPC-321W TGL IS AN 21.5"" FANLESS"

"PPC-321W TGL IS AN 21.5"" FANLESS"

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number PPC-321W-PB70A 2084-PPC-321W-PB70A-ND
Product Name 21.5" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor Industrial PCs
Display Size 21.5 inch (546.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

[WinCE] 5.7
Specs
Display Size 5.7 inch (144.78 mm)
Operating System Microsoft® Windows CE 6.0
Processor TI® ARM® Cortex™ A8 AM3517
View Details
3 suppliers
18.5
Specs
Display Size 18.5 inch (469.90 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i5-1335UE 1.3GHz 10-Core
View Details
2 suppliers