Advantech 21.5" Fanless Widescreen Panel PC with Intel® Core™ i5-7300U Processor PPC-3211W-P77A

Description
21.5" Fanless Widescreen Panel PC with Intel® Core™ i5-7300U Processor 21.5" true-flat Full HD LCD panel with projected capacitive touchscreen, anti-glare coating Intel® Core™ i5-7300U(default); i7-7600U/i3-7100U(op tional) processor with fanless system design Supports PCIe x4 or PCI expansion 1x isolated RS-422/485 with auto flow Wide input power range (9 ~ 32 VDC) Dual Gigabit Ethernet with IEEE1588 support 3x Independent displays 1x M.2 bay (2242) for storage only & 1x TPM 2.0 internal support (optional) No RED Certification
Request a Quote Datasheet
Description
21.5" Fanless Widescreen Panel PC with Intel® Core™ i5-7300U Processor 21.5" true-flat Full HD LCD panel with projected capacitive touchscreen, anti-glare coating Intel® Core™ i5-7300U(default); i7-7600U/i3-7100U(op tional) processor with fanless system design Supports PCIe x4 or PCI expansion 1x isolated RS-422/485 with auto flow Wide input power range (9 ~ 32 VDC) Dual Gigabit Ethernet with IEEE1588 support 3x Independent displays 1x M.2 bay (2242) for storage only & 1x TPM 2.0 internal support (optional) No RED Certification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Cincinnati, OH, United States
21.5" Fanless Widescreen Panel PC with Intel® Core™ i5-7300U Processor
PPC-3211W-P77A
21.5" Fanless Widescreen Panel PC with Intel® Core™ i5-7300U Processor PPC-3211W-P77A
21.5" Fanless Widescreen Panel PC with Intel® Core™ i5-7300U Processor 21.5" true-flat Full HD LCD panel with projected capacitive touchscreen, anti-glare coating Intel® Core™ i5-7300U(default); i7-7600U/i3-7100U(op tional) processor with fanless system design Supports PCIe x4 or PCI expansion 1x isolated RS-422/485 with auto flow Wide input power range (9 ~ 32 VDC) Dual Gigabit Ethernet with IEEE1588 support 3x Independent displays 1x M.2 bay (2242) for storage only & 1x TPM 2.0 internal support (optional) No RED Certification

21.5" Fanless Widescreen Panel PC with Intel® Core™ i5-7300U Processor

  • 21.5" true-flat Full HD LCD panel with projected capacitive touchscreen, anti-glare coating
  • Intel® Core™ i5-7300U(default); i7-7600U/i3-7100U(optional) processor with fanless system design
  • Supports PCIe x4 or PCI expansion
  • 1x isolated RS-422/485 with auto flow
  • Wide input power range (9 ~ 32 VDC)
  • Dual Gigabit Ethernet with IEEE1588 support
  • 3x Independent displays
  • 1x M.2 bay (2242) for storage only & 1x TPM 2.0 internal support (optional)
  • No RED Certification
Buy Now Datasheet
Industrial PCs - PPC-3211W-P77A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
PPC-3211W-P77A
Industrial PCs PPC-3211W-P77A
FANLESS PANEL

FANLESS PANEL

Buy Now

Technical Specifications

  Advantech Quarktwin Technology Ltd.
Product Category Computers Computers
Product Number PPC-3211W-P77A PPC-3211W-P77A
Product Name 21.5" Fanless Widescreen Panel PC with Intel® Core™ i5-7300U Processor Industrial PCs
Display Size 21.5 inch (546.10 mm) 21.5 inch (546.10 mm)
Operating System Microsoft® Windows 10, Microsoft® Windows 10 LTSC, Linux Microsoft®; Linux; Supports Windows 10, Linux
Processor Intel 386 Family; 7th Gen. Intel® Core™ i7-7600U 2.8 GHz Dual-Core Intel 386 Family; Intel® Core™ i7-7600U 2.6GHz/3.5GHz
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Display Size 19.0 inch (482.60 mm)
Operating System Microsoft® Windows 10, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i5-1335UE 1.3GHz 10-Core
View Details
21.5
Specs
Display Size 21.5 inch (546.10 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux, Android
Processor Intel 386 Family; Intel® N97 2.0GHz Quad-Core
View Details