Advantech 18.5" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor PPC-318W-PB3A

Description
18.5" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor Industrial-grade 18.5" LCD panel with 50k backlight lifetime True-flat touchscreen with multi-touch projected capacitive control High-performance, fanless 11th generation Intel® Core™ i processor Dual channel memory slots, max 64G Compact, fanless design with aluminum alloy enclosure IP66-rated front panel 1 x M.2 bay (2242/2280 NVME or SATA Interface) for storage and support SATA RAID 0, 1 1 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology Supports VESA 100, TPM2.0 hardware security and Type C (USB only)
Request a Quote Datasheet
Description
18.5" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor Industrial-grade 18.5" LCD panel with 50k backlight lifetime True-flat touchscreen with multi-touch projected capacitive control High-performance, fanless 11th generation Intel® Core™ i processor Dual channel memory slots, max 64G Compact, fanless design with aluminum alloy enclosure IP66-rated front panel 1 x M.2 bay (2242/2280 NVME or SATA Interface) for storage and support SATA RAID 0, 1 1 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology Supports VESA 100, TPM2.0 hardware security and Type C (USB only)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18.5
Cincinnati, OH, United States
18.5" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor
PPC-318W-PB3A
18.5" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor PPC-318W-PB3A
18.5" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor Industrial-grade 18.5" LCD panel with 50k backlight lifetime True-flat touchscreen with multi-touch projected capacitive control High-performance, fanless 11th generation Intel® Core™ i processor Dual channel memory slots, max 64G Compact, fanless design with aluminum alloy enclosure IP66-rated front panel 1 x M.2 bay (2242/2280 NVME or SATA Interface) for storage and support SATA RAID 0, 1 1 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology Supports VESA 100, TPM2.0 hardware security and Type C (USB only)

18.5" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor

  • Industrial-grade 18.5" LCD panel with 50k backlight lifetime
  • True-flat touchscreen with multi-touch projected capacitive control
  • High-performance, fanless 11th generation Intel® Core™ i processor
  • Dual channel memory slots, max 64G
  • Compact, fanless design with aluminum alloy enclosure
  • IP66-rated front panel
  • 1 x M.2 bay (2242/2280 NVME or SATA Interface) for storage and support SATA RAID 0, 1
  • 1 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology
  • Supports VESA 100, TPM2.0 hardware security and Type C (USB only)
Buy Now Datasheet
Industrial PCs - 2084-PPC-318W-PB3A-ND - DigiKey
Thief River Falls, MN, United States
"PPC-318W TGL IS AN 18.5"" FANLESS"

"PPC-318W TGL IS AN 18.5"" FANLESS"

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number PPC-318W-PB3A 2084-PPC-318W-PB3A-ND
Product Name 18.5" Fanless Panel PC with Intel® Core™ i7/i5/i3 Processor Industrial PCs
Display Size 18.5 inch (469.90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

21.5
Specs
Display Size 21.5 inch (546.10 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i5-1335UE 1.3GHz 10-Core
View Details
2 suppliers