Advantech Hmi Panel, Tft Lcd, 18.5, 1366X768Pixel; Meter Display Type Advantech PPC-3181SW-MART

Description
HMI PANEL, TFT LCD, 18.5", 1366X768PIXEL; Meter Display Type:TFT LCD; Display Size:488mm x 309mm; Display Resolution:1366 x 768 Pixels; Screen Size:18.5"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Product Range:
Datasheet
Description
HMI PANEL, TFT LCD, 18.5", 1366X768PIXEL; Meter Display Type:TFT LCD; Display Size:488mm x 309mm; Display Resolution:1366 x 768 Pixels; Screen Size:18.5"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hmi Panel, Tft Lcd, 18.5, 1366X768Pixel; Meter Display Type Advantech - 83AH3879 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Panel, Tft Lcd, 18.5, 1366X768Pixel; Meter Display Type Advantech
83AH3879
Hmi Panel, Tft Lcd, 18.5, 1366X768Pixel; Meter Display Type Advantech 83AH3879
HMI PANEL, TFT LCD, 18.5", 1366X768PIXEL; Meter Display Type:TFT LCD; Display Size:488mm x 309mm; Display Resolution:1366 x 768 Pixels; Screen Size:18.5"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Product Range:

HMI PANEL, TFT LCD, 18.5", 1366X768PIXEL; Meter Display Type:TFT LCD; Display Size:488mm x 309mm; Display Resolution:1366 x 768 Pixels; Screen Size:18.5"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 83AH3879
Product Name Hmi Panel, Tft Lcd, 18.5, 1366X768Pixel; Meter Display Type Advantech
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

HMI Displays - 358159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Certifications RoHS Compliant
Resolution 1024 x 600 pixel
Depth 2.6 inch (67 mm)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details