Advantech 17" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) PPC-317S-RDI5A

Description
17" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) True-flat touchscreen with Industrial-grade LCD panel High-performance, fanless 13th gen Intel® Core™ processors Slim Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external DP), iDoor and PCI or PCIe 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 4) for storage, support SATA RAID 0,1 2 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology Supports VESA 100 Support TPM2.0 hardware security
Request a Quote Datasheet
Description
17" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) True-flat touchscreen with Industrial-grade LCD panel High-performance, fanless 13th gen Intel® Core™ processors Slim Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external DP), iDoor and PCI or PCIe 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 4) for storage, support SATA RAID 0,1 2 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology Supports VESA 100 Support TPM2.0 hardware security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17
Cincinnati, OH, United States
17" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3)
PPC-317S-RDI5A
17" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) PPC-317S-RDI5A
17" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) True-flat touchscreen with Industrial-grade LCD panel High-performance, fanless 13th gen Intel® Core™ processors Slim Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external DP), iDoor and PCI or PCIe 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 4) for storage, support SATA RAID 0,1 2 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology Supports VESA 100 Support TPM2.0 hardware security

17" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3)

  • True-flat touchscreen with Industrial-grade LCD panel
  • High-performance, fanless 13th gen Intel® Core™ processors
  • Slim Compact, fanless design with aluminum alloy enclosure
  • IP66-rated front panel
  • Supports dual displays (1 x external DP), iDoor and PCI or PCIe
  • 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 4) for storage, support SATA RAID 0,1
  • 2 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology
  • Supports VESA 100
  • Support TPM2.0 hardware security
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number PPC-317S-RDI5A
Product Name 17" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3)
Display Size 17.0 inch (431.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Display Size 15.0 inch (381.00 mm)
Operating Temperature -22 to 284 F (-30 to 140 C)
General Features Panel Mount
View Details
4 suppliers
Industrial PCs - ARK1123C1605E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details