Advantech 15.6" Fanless Widescreen Panel PC with Intel® Core™ i5-7300U Processor PPC-3151W-P75A

Description
15.6" Fanless Widescreen Panel PC with Intel® Core™ i5-7300U Processor 15.6" true-flat Full HD LCD panel with projected capacitive touchscreen, anti-glare coating Intel® Core™ i5-7300U(default); i7-7600U/i3-7100U(op tional) processor with fanless system design Supports PCIe x4 or PCI expansion 1 x isolated RS-422/485 with auto flow Wide input power range (9 ~ 32 VDC) Dual Gigabit Ethernet with IEEE1588 support 3 x Independent displays 1 x M.2 bay (2242) for storage only & 1 x TPM2.0 internal support (optional) No RED Certification
Request a Quote Datasheet
Description
15.6" Fanless Widescreen Panel PC with Intel® Core™ i5-7300U Processor 15.6" true-flat Full HD LCD panel with projected capacitive touchscreen, anti-glare coating Intel® Core™ i5-7300U(default); i7-7600U/i3-7100U(op tional) processor with fanless system design Supports PCIe x4 or PCI expansion 1 x isolated RS-422/485 with auto flow Wide input power range (9 ~ 32 VDC) Dual Gigabit Ethernet with IEEE1588 support 3 x Independent displays 1 x M.2 bay (2242) for storage only & 1 x TPM2.0 internal support (optional) No RED Certification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" Fanless Widescreen Panel PC with Intel® Core™ i5-7300U Processor
PPC-3151W-P75A
15.6" Fanless Widescreen Panel PC with Intel® Core™ i5-7300U Processor PPC-3151W-P75A
15.6" Fanless Widescreen Panel PC with Intel® Core™ i5-7300U Processor 15.6" true-flat Full HD LCD panel with projected capacitive touchscreen, anti-glare coating Intel® Core™ i5-7300U(default); i7-7600U/i3-7100U(op tional) processor with fanless system design Supports PCIe x4 or PCI expansion 1 x isolated RS-422/485 with auto flow Wide input power range (9 ~ 32 VDC) Dual Gigabit Ethernet with IEEE1588 support 3 x Independent displays 1 x M.2 bay (2242) for storage only & 1 x TPM2.0 internal support (optional) No RED Certification

15.6" Fanless Widescreen Panel PC with Intel® Core™ i5-7300U Processor

  • 15.6" true-flat Full HD LCD panel with projected capacitive touchscreen, anti-glare coating
  • Intel® Core™ i5-7300U(default); i7-7600U/i3-7100U(optional) processor with fanless system design
  • Supports PCIe x4 or PCI expansion
  • 1 x isolated RS-422/485 with auto flow
  • Wide input power range (9 ~ 32 VDC)
  • Dual Gigabit Ethernet with IEEE1588 support
  • 3 x Independent displays
  • 1 x M.2 bay (2242) for storage only & 1 x TPM2.0 internal support (optional)
  • No RED Certification
Buy Now Datasheet
Industrial PCs - 2084-PPC-3151W-P75A-ND - DigiKey
Thief River Falls, MN, United States
"PANEL PC 15.6"" PPC PCT I5-7300U"

"PANEL PC 15.6"" PPC PCT I5-7300U"

Buy Now Datasheet
Industrial PCs - PPC-3151W-P75A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
PPC-3151W-P75A
Industrial PCs PPC-3151W-P75A
PANEL PC 15.6" PPC PCT I5-7300U

PANEL PC 15.6" PPC PCT I5-7300U

Buy Now

Technical Specifications

  Advantech DigiKey Quarktwin Technology Ltd.
Product Category Computers Computers Computers
Product Number PPC-3151W-P75A 2084-PPC-3151W-P75A-ND PPC-3151W-P75A
Product Name 15.6" Fanless Widescreen Panel PC with Intel® Core™ i5-7300U Processor Industrial PCs Industrial PCs
Display Size 15.6 inch (396.24 mm) 15.6 inch (396.24 mm)
Operating System Microsoft® Windows 10, Microsoft® Windows 10 LTSC, Linux Supports Windows 10, Linux Microsoft®; Linux; Supports Windows 10, Linux
Processor Intel 386 Family; 7th Gen. Intel® Core™ i5-7300U 2.6GHz Dual-Core Intel 386 Family; Intel® Core™ i5-7300U 2.6GHz, 2 Core
Unlock Full Specs
to access all available technical data

Similar Products

21.5
Specs
Display Size 21.5 inch (546.10 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i5-1145G7E 1.5GHz Quad core
View Details
2 suppliers
Industrial PCs - 2084-AIM-75S-331S10-ND - DigiKey
Specs
Operating System Android
View Details