Advantech Hmi Panel, Lcd, 15.6, 1920 X 1080Pixel; Meter Display Type Advantech PPC-3151SW-MART

Description
HMI PANEL, LCD, 15.6", 1920 X 1080PIXEL; Meter Display Type:LCD; Display Size:419.7mm x 269mm; Display Resolution:1920 x 1080 Pixels; Screen Size:15.6"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Product Range:
Datasheet
Description
HMI PANEL, LCD, 15.6", 1920 X 1080PIXEL; Meter Display Type:LCD; Display Size:419.7mm x 269mm; Display Resolution:1920 x 1080 Pixels; Screen Size:15.6"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hmi Panel, Lcd, 15.6, 1920 X 1080Pixel; Meter Display Type Advantech - 83AH3878 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Panel, Lcd, 15.6, 1920 X 1080Pixel; Meter Display Type Advantech
83AH3878
Hmi Panel, Lcd, 15.6, 1920 X 1080Pixel; Meter Display Type Advantech 83AH3878
HMI PANEL, LCD, 15.6", 1920 X 1080PIXEL; Meter Display Type:LCD; Display Size:419.7mm x 269mm; Display Resolution:1920 x 1080 Pixels; Screen Size:15.6"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Product Range:

HMI PANEL, LCD, 15.6", 1920 X 1080PIXEL; Meter Display Type:LCD; Display Size:419.7mm x 269mm; Display Resolution:1920 x 1080 Pixels; Screen Size:15.6"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 83AH3878
Product Name Hmi Panel, Lcd, 15.6, 1920 X 1080Pixel; Meter Display Type Advantech
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

HMI Displays - 2765905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Certifications RoHS Compliant
Resolution 1024 x 600 pixel
Display Options Touch Screen; Backlit Screen
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details
Operator Interface - 348423 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Touch Screen, Fhd, 21.5, 240Vac, Pcap; Meter Display Type Advantech - 28AK4976 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 21.5 inch (546 mm)
View Details