Advantech 10.4" Fanless Panel PC with Intel® Atom™ E3940 Processor PPC-3100-RE9B

Description
10.4" Fanless Panel PC with Intel® Atom™ E3940 Processor 10.4" SVGA TFT LCD with resistive touchscreen Intel® Atom™ E3940, 1.6 GHz, processor Up to 8 GB DDR3L 1866 SDRAM Supports 1 x internal 2.5" SATA HDD and 1 x mSATA Fanless design with low power consumption Wide range DC support (9 ~ 32 VDC) 1 x isolated RS-422/485 with automatic flow control and dual Intel GbE Optional GPIO (8 channels, TTL level) No RED Certification
Request a Quote Datasheet
Description
10.4" Fanless Panel PC with Intel® Atom™ E3940 Processor 10.4" SVGA TFT LCD with resistive touchscreen Intel® Atom™ E3940, 1.6 GHz, processor Up to 8 GB DDR3L 1866 SDRAM Supports 1 x internal 2.5" SATA HDD and 1 x mSATA Fanless design with low power consumption Wide range DC support (9 ~ 32 VDC) 1 x isolated RS-422/485 with automatic flow control and dual Intel GbE Optional GPIO (8 channels, TTL level) No RED Certification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.4
Cincinnati, OH, United States
10.4" Fanless Panel PC with Intel® Atom™ E3940 Processor
PPC-3100-RE9B
10.4" Fanless Panel PC with Intel® Atom™ E3940 Processor PPC-3100-RE9B
10.4" Fanless Panel PC with Intel® Atom™ E3940 Processor 10.4" SVGA TFT LCD with resistive touchscreen Intel® Atom™ E3940, 1.6 GHz, processor Up to 8 GB DDR3L 1866 SDRAM Supports 1 x internal 2.5" SATA HDD and 1 x mSATA Fanless design with low power consumption Wide range DC support (9 ~ 32 VDC) 1 x isolated RS-422/485 with automatic flow control and dual Intel GbE Optional GPIO (8 channels, TTL level) No RED Certification

10.4" Fanless Panel PC with Intel® Atom™ E3940 Processor

  • 10.4" SVGA TFT LCD with resistive touchscreen
  • Intel® Atom™ E3940, 1.6 GHz, processor
  • Up to 8 GB DDR3L 1866 SDRAM
  • Supports 1 x internal 2.5" SATA HDD and 1 x mSATA
  • Fanless design with low power consumption
  • Wide range DC support (9 ~ 32 VDC)
  • 1 x isolated RS-422/485 with automatic flow control and dual Intel GbE
  • Optional GPIO (8 channels, TTL level)
  • No RED Certification
Buy Now Datasheet
Industrial PCs - 2084-PPC-3100-RE9B-ND - DigiKey
Thief River Falls, MN, United States
FANLESS PANEL

FANLESS PANEL

Buy Now Datasheet
Industrial PCs - PPC-3100-RE9B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
PPC-3100-RE9B
Industrial PCs PPC-3100-RE9B
FANLESS PANEL

FANLESS PANEL

Buy Now

Technical Specifications

  Advantech DigiKey Quarktwin Technology Ltd.
Product Category Computers Computers Computers
Product Number PPC-3100-RE9B 2084-PPC-3100-RE9B-ND PPC-3100-RE9B
Product Name 10.4" Fanless Panel PC with Intel® Atom™ E3940 Processor Industrial PCs Industrial PCs
Display Size 10.4 inch (264.16 mm) 10.4 inch (264.16 mm)
Operating System Microsoft® Windows 10 LTSC, Linux, Android Supports Windows 10, Android, Linux Google®; Microsoft®; Linux; Supports Windows 10, Android, Linux
Processor Intel 386 Family; Intel® Atom™ E3940 1.6GHz Qua-Core Intel 386 Family; Intel® Atom™ E3940 1.6GHz, 4 Core
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123H1604E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details
15
Specs
Display Size 15.0 inch (381.00 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i5-1335UE 1.3GHz 10-Core
View Details
2 suppliers