Advantech 24" Point-of-Care Terminal with 15th Gen Intel® Core™ Ultra processors and NPU for AI, designed for reliable use in diverse healthcare settings. POC-624-03A110-BE

Description
24" Point-of-Care Terminal with 15th Gen Intel® Core™ Ultra processors and NPU for AI, designed for reliable use in diverse healthcare settings. 15th generation Intel® Core™ Ultra 7 255H and Ultra 5 225H processors Integrated NPU enables AI inferencing and Copilot features on Windows 11 PCIe x4 and M.2 expansion slots support scalable AI workloads Full HD TDM touch with optical bonding and anti-glare coating ensures a clear and durable clinical display Fanless, IP54-rated medical design ensures silent operation, easy cleaning, and reliable infection control Multiple I/O interfaces, including USB 3.2, Gen2 (Type-A) x4, USB Type C x1 with display function and HDMI Supports Wi-Fi, Bluetooth, RFID, Li-ion battery pack, 4K camera, and mic array for future edge AI applications
Request a Quote Datasheet
Description
24" Point-of-Care Terminal with 15th Gen Intel® Core™ Ultra processors and NPU for AI, designed for reliable use in diverse healthcare settings. 15th generation Intel® Core™ Ultra 7 255H and Ultra 5 225H processors Integrated NPU enables AI inferencing and Copilot features on Windows 11 PCIe x4 and M.2 expansion slots support scalable AI workloads Full HD TDM touch with optical bonding and anti-glare coating ensures a clear and durable clinical display Fanless, IP54-rated medical design ensures silent operation, easy cleaning, and reliable infection control Multiple I/O interfaces, including USB 3.2, Gen2 (Type-A) x4, USB Type C x1 with display function and HDMI Supports Wi-Fi, Bluetooth, RFID, Li-ion battery pack, 4K camera, and mic array for future edge AI applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24
Cincinnati, OH, United States
24" Point-of-Care Terminal with 15th Gen Intel® Core™ Ultra processors and NPU for AI, designed for reliable use in diverse healthcare settings.
POC-624-03A110-BE
24" Point-of-Care Terminal with 15th Gen Intel® Core™ Ultra processors and NPU for AI, designed for reliable use in diverse healthcare settings. POC-624-03A110-BE
24" Point-of-Care Terminal with 15th Gen Intel® Core™ Ultra processors and NPU for AI, designed for reliable use in diverse healthcare settings. 15th generation Intel® Core™ Ultra 7 255H and Ultra 5 225H processors Integrated NPU enables AI inferencing and Copilot features on Windows 11 PCIe x4 and M.2 expansion slots support scalable AI workloads Full HD TDM touch with optical bonding and anti-glare coating ensures a clear and durable clinical display Fanless, IP54-rated medical design ensures silent operation, easy cleaning, and reliable infection control Multiple I/O interfaces, including USB 3.2, Gen2 (Type-A) x4, USB Type C x1 with display function and HDMI Supports Wi-Fi, Bluetooth, RFID, Li-ion battery pack, 4K camera, and mic array for future edge AI applications

24" Point-of-Care Terminal with 15th Gen Intel® Core™ Ultra processors and NPU for AI, designed for reliable use in diverse healthcare settings.

  • 15th generation Intel® Core™ Ultra 7 255H and Ultra 5 225H processors
  • Integrated NPU enables AI inferencing and Copilot features on Windows 11
  • PCIe x4 and M.2 expansion slots support scalable AI workloads
  • Full HD TDM touch with optical bonding and anti-glare coating ensures a clear and durable clinical display
  • Fanless, IP54-rated medical design ensures silent operation, easy cleaning, and reliable infection control
  • Multiple I/O interfaces, including USB 3.2, Gen2 (Type-A) x4, USB Type C x1 with display function and HDMI
  • Supports Wi-Fi, Bluetooth, RFID, Li-ion battery pack, 4K camera, and mic array for future edge AI applications
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number POC-624-03A110-BE
Product Name 24" Point-of-Care Terminal with 15th Gen Intel® Core™ Ultra processors and NPU for AI, designed for reliable use in diverse healthcare settings.
Computer Type Computer Terminal; Kiosk or POS
Unlock Full Specs
to access all available technical data

Similar Products