Advantech Point-of-Care Terminals / All-in-One computers with battery and camera modules for diverse healthcare applications POC-615-12B111-CF

Description
Point-of-Care Terminals / All-in-One computers with battery and camera modules for diverse healthcare applications 11th generation Intel® Core™ i5/i7 processor 15.6" full HD display with multi-touch P-CAP control Multiple I/O, including USB 3.2 Gen 2 (Type A), USB 3.2 Gen 2 (Type C) with display function, and HDMI PCIe x4, mini PCIe, M.2 expansion slots for integrating add-on modules Fanless design with IP43-rated protection for superior hygiene and infection control Equipped with Advantech’s DeviceOn device management software Optional Wi-Fi, Bluetooth, RFID, smart card reader, Li-ion battery pack, and auto-focus 5 megapixel camera
Request a Quote Datasheet
Description
Point-of-Care Terminals / All-in-One computers with battery and camera modules for diverse healthcare applications 11th generation Intel® Core™ i5/i7 processor 15.6" full HD display with multi-touch P-CAP control Multiple I/O, including USB 3.2 Gen 2 (Type A), USB 3.2 Gen 2 (Type C) with display function, and HDMI PCIe x4, mini PCIe, M.2 expansion slots for integrating add-on modules Fanless design with IP43-rated protection for superior hygiene and infection control Equipped with Advantech’s DeviceOn device management software Optional Wi-Fi, Bluetooth, RFID, smart card reader, Li-ion battery pack, and auto-focus 5 megapixel camera
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Point-of-Care Terminals / All-in-One computers with battery and camera modules for diverse healthcare applications - POC-615-12B111-CF - Advantech
Cincinnati, OH, United States
Point-of-Care Terminals / All-in-One computers with battery and camera modules for diverse healthcare applications
POC-615-12B111-CF
Point-of-Care Terminals / All-in-One computers with battery and camera modules for diverse healthcare applications POC-615-12B111-CF
Point-of-Care Terminals / All-in-One computers with battery and camera modules for diverse healthcare applications 11th generation Intel® Core™ i5/i7 processor 15.6" full HD display with multi-touch P-CAP control Multiple I/O, including USB 3.2 Gen 2 (Type A), USB 3.2 Gen 2 (Type C) with display function, and HDMI PCIe x4, mini PCIe, M.2 expansion slots for integrating add-on modules Fanless design with IP43-rated protection for superior hygiene and infection control Equipped with Advantech’s DeviceOn device management software Optional Wi-Fi, Bluetooth, RFID, smart card reader, Li-ion battery pack, and auto-focus 5 megapixel camera

Point-of-Care Terminals / All-in-One computers with battery and camera modules for diverse healthcare applications

  • 11th generation Intel® Core™ i5/i7 processor
  • 15.6" full HD display with multi-touch P-CAP control
  • Multiple I/O, including USB 3.2 Gen 2 (Type A), USB 3.2 Gen 2 (Type C) with display function, and HDMI
  • PCIe x4, mini PCIe, M.2 expansion slots for integrating add-on modules
  • Fanless design with IP43-rated protection for superior hygiene and infection control
  • Equipped with Advantech’s DeviceOn device management software
  • Optional Wi-Fi, Bluetooth, RFID, smart card reader, Li-ion battery pack, and auto-focus 5 megapixel camera
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number POC-615-12B111-CF
Product Name Point-of-Care Terminals / All-in-One computers with battery and camera modules for diverse healthcare applications
Computer Type Computer Terminal; Kiosk or POS
Unlock Full Specs
to access all available technical data

Similar Products

Edge AI Inference system powered by NVIDIA® Jetson Nano/TX2 NX/ Xavier NX in a palm-sized design - AIR-020X-S9A1 - Advantech
Specs
Processor ARM v8.2 Six core Carmel processors, Max. 1.9 GHz
Main Memory 8.00 GB
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
24
Specs
Computer Type Computer Terminal; Kiosk or POS
Display Size 23.8 inch (604.52 mm)
Operating System Microsoft®; Windows 11 IoT Ent (64bit only)
View Details
10.1
Specs
Computer Type Tablet
Operating System Windows 10/11 IoT Enterprise (Linux OS Optional)
Processor Intel 386 Family; Intel® N200 Processor quad-core (6M Cache, up to 3.70 GHz)
View Details