Advantech Point-of-Care Terminals / All-in-One computers with battery and camera modules for diverse healthcare applications POC-615-12A111R-CF

Description
Point-of-Care Terminals / All-in-One computers with battery and camera modules for diverse healthcare applications 11th generation Intel® Core™ i5/i7 processor 15.6" full HD display with multi-touch P-CAP control Multiple I/O, including USB 3.2 Gen 2 (Type A), USB 3.2 Gen 2 (Type C) with display function, and HDMI PCIe x4, mini PCIe, M.2 expansion slots for integrating add-on modules Fanless design with IP43-rated protection for superior hygiene and infection control Equipped with Advantech’s DeviceOn device management software Optional Wi-Fi, Bluetooth, RFID, smart card reader, Li-ion battery pack, and auto-focus 5 megapixel camera
Request a Quote Datasheet
Description
Point-of-Care Terminals / All-in-One computers with battery and camera modules for diverse healthcare applications 11th generation Intel® Core™ i5/i7 processor 15.6" full HD display with multi-touch P-CAP control Multiple I/O, including USB 3.2 Gen 2 (Type A), USB 3.2 Gen 2 (Type C) with display function, and HDMI PCIe x4, mini PCIe, M.2 expansion slots for integrating add-on modules Fanless design with IP43-rated protection for superior hygiene and infection control Equipped with Advantech’s DeviceOn device management software Optional Wi-Fi, Bluetooth, RFID, smart card reader, Li-ion battery pack, and auto-focus 5 megapixel camera
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Point-of-Care Terminals / All-in-One computers with battery and camera modules for diverse healthcare applications - POC-615-12A111R-CF - Advantech
Cincinnati, OH, United States
Point-of-Care Terminals / All-in-One computers with battery and camera modules for diverse healthcare applications
POC-615-12A111R-CF
Point-of-Care Terminals / All-in-One computers with battery and camera modules for diverse healthcare applications POC-615-12A111R-CF
Point-of-Care Terminals / All-in-One computers with battery and camera modules for diverse healthcare applications 11th generation Intel® Core™ i5/i7 processor 15.6" full HD display with multi-touch P-CAP control Multiple I/O, including USB 3.2 Gen 2 (Type A), USB 3.2 Gen 2 (Type C) with display function, and HDMI PCIe x4, mini PCIe, M.2 expansion slots for integrating add-on modules Fanless design with IP43-rated protection for superior hygiene and infection control Equipped with Advantech’s DeviceOn device management software Optional Wi-Fi, Bluetooth, RFID, smart card reader, Li-ion battery pack, and auto-focus 5 megapixel camera

Point-of-Care Terminals / All-in-One computers with battery and camera modules for diverse healthcare applications

  • 11th generation Intel® Core™ i5/i7 processor
  • 15.6" full HD display with multi-touch P-CAP control
  • Multiple I/O, including USB 3.2 Gen 2 (Type A), USB 3.2 Gen 2 (Type C) with display function, and HDMI
  • PCIe x4, mini PCIe, M.2 expansion slots for integrating add-on modules
  • Fanless design with IP43-rated protection for superior hygiene and infection control
  • Equipped with Advantech’s DeviceOn device management software
  • Optional Wi-Fi, Bluetooth, RFID, smart card reader, Li-ion battery pack, and auto-focus 5 megapixel camera
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number POC-615-12A111R-CF
Product Name Point-of-Care Terminals / All-in-One computers with battery and camera modules for diverse healthcare applications
Computer Type Computer Terminal; Kiosk or POS
Unlock Full Specs
to access all available technical data

Similar Products

Point-of-Care Terminals / All-in-One computers with battery and camera modules for diverse healthcare applications - POC-615-12B111R-CF - Advantech
Specs
Computer Type Computer Terminal; Kiosk or POS
Display Size 15.6 inch (396.24 mm)
Operating System Microsoft®; Linux; Windows 10 IoT Ent (64 bits only), Linux (supported upon request)
View Details