Advantech Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications POC-424-12B00D-CE

Description
Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications 14th generation Intel® Core™ Ultra 5 or Ultra 7 processor 23.8" full HD display with multi-touch P-CAP control M.2 expansion slots for integrating add-on modules Fanless design with upgrade IP54-rated protection for superior hygiene and infection control Optional Wi-Fi 6, Bluetooth, Dual RFID, smart card reader and auto-focus 5 megapixel camera Equipping battery packs enhances its suitability for medical cart mobility Large-capacity batteries (140Wh x2) to support 10-12 hours of runtime Available for adding an additional backup battery for non-stop power during battery swapping Isolated I/O ports are supported
Request a Quote Datasheet
Description
Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications 14th generation Intel® Core™ Ultra 5 or Ultra 7 processor 23.8" full HD display with multi-touch P-CAP control M.2 expansion slots for integrating add-on modules Fanless design with upgrade IP54-rated protection for superior hygiene and infection control Optional Wi-Fi 6, Bluetooth, Dual RFID, smart card reader and auto-focus 5 megapixel camera Equipping battery packs enhances its suitability for medical cart mobility Large-capacity batteries (140Wh x2) to support 10-12 hours of runtime Available for adding an additional backup battery for non-stop power during battery swapping Isolated I/O ports are supported
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications - POC-424-12B00D-CE - Advantech
Cincinnati, OH, United States
Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications
POC-424-12B00D-CE
Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications POC-424-12B00D-CE
Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications 14th generation Intel® Core™ Ultra 5 or Ultra 7 processor 23.8" full HD display with multi-touch P-CAP control M.2 expansion slots for integrating add-on modules Fanless design with upgrade IP54-rated protection for superior hygiene and infection control Optional Wi-Fi 6, Bluetooth, Dual RFID, smart card reader and auto-focus 5 megapixel camera Equipping battery packs enhances its suitability for medical cart mobility Large-capacity batteries (140Wh x2) to support 10-12 hours of runtime Available for adding an additional backup battery for non-stop power during battery swapping Isolated I/O ports are supported

Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications

  • 14th generation Intel® Core™ Ultra 5 or Ultra 7 processor
  • 23.8" full HD display with multi-touch P-CAP control
  • M.2 expansion slots for integrating add-on modules
  • Fanless design with upgrade IP54-rated protection for superior hygiene and infection control
  • Optional Wi-Fi 6, Bluetooth, Dual RFID, smart card reader and auto-focus 5 megapixel camera
  • Equipping battery packs enhances its suitability for medical cart mobility
  • Large-capacity batteries (140Wh x2) to support 10-12 hours of runtime
  • Available for adding an additional backup battery for non-stop power during battery swapping
  • Isolated I/O ports are supported
Buy Now Datasheet
Industrial PCs - 2084-POC-424-12B00D-CE-ND - DigiKey
Thief River Falls, MN, United States
THE POC-424 FEATURES AN INTEGRAT

THE POC-424 FEATURES AN INTEGRAT

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number POC-424-12B00D-CE 2084-POC-424-12B00D-CE-ND
Product Name Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications Industrial PCs
Computer Type Computer Terminal; Kiosk or POS
Unlock Full Specs
to access all available technical data

Similar Products