Advantech Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications POC-424-11B000-CA

Description
Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications 14th generation Intel® Core™ Ultra 5 or Ultra 7 processor 23.8" full HD display with multi-touch P-CAP control M.2 expansion slots for integrating add-on modules Fanless design with upgrade IP54-rated protection for superior hygiene and infection control Optional Wi-Fi 6, Bluetooth, Dual RFID, smart card reader and auto-focus 5 megapixel camera Equipping battery packs enhances its suitability for medical cart mobility Large-capacity batteries (140Wh x2) to support 10-12 hours of runtime Available for adding an additional backup battery for non-stop power during battery swapping Isolated I/O ports are supported
Request a Quote Datasheet
Description
Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications 14th generation Intel® Core™ Ultra 5 or Ultra 7 processor 23.8" full HD display with multi-touch P-CAP control M.2 expansion slots for integrating add-on modules Fanless design with upgrade IP54-rated protection for superior hygiene and infection control Optional Wi-Fi 6, Bluetooth, Dual RFID, smart card reader and auto-focus 5 megapixel camera Equipping battery packs enhances its suitability for medical cart mobility Large-capacity batteries (140Wh x2) to support 10-12 hours of runtime Available for adding an additional backup battery for non-stop power during battery swapping Isolated I/O ports are supported
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications - POC-424-11B000-CA - Advantech
Cincinnati, OH, United States
Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications
POC-424-11B000-CA
Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications POC-424-11B000-CA
Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications 14th generation Intel® Core™ Ultra 5 or Ultra 7 processor 23.8" full HD display with multi-touch P-CAP control M.2 expansion slots for integrating add-on modules Fanless design with upgrade IP54-rated protection for superior hygiene and infection control Optional Wi-Fi 6, Bluetooth, Dual RFID, smart card reader and auto-focus 5 megapixel camera Equipping battery packs enhances its suitability for medical cart mobility Large-capacity batteries (140Wh x2) to support 10-12 hours of runtime Available for adding an additional backup battery for non-stop power during battery swapping Isolated I/O ports are supported

Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications

  • 14th generation Intel® Core™ Ultra 5 or Ultra 7 processor
  • 23.8" full HD display with multi-touch P-CAP control
  • M.2 expansion slots for integrating add-on modules
  • Fanless design with upgrade IP54-rated protection for superior hygiene and infection control
  • Optional Wi-Fi 6, Bluetooth, Dual RFID, smart card reader and auto-focus 5 megapixel camera
  • Equipping battery packs enhances its suitability for medical cart mobility
  • Large-capacity batteries (140Wh x2) to support 10-12 hours of runtime
  • Available for adding an additional backup battery for non-stop power during battery swapping
  • Isolated I/O ports are supported
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number POC-424-11B000-CA
Product Name Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications
Computer Type Computer Terminal; Kiosk or POS
Unlock Full Specs
to access all available technical data

Similar Products

Intel® Pentium N4200 fanless, dual display 1U THIN embedded PC - AIMB-T1217DW-00Y0E - Advantech
Specs
Computer Type Rack
Processor Intel 386 Family; Intel® Pentium® N4200 1.1/2.5GHz (Turbo), 6W (4C/1866)
IDE Capacity 8.0 GB
View Details
3 suppliers