Advantech 32-ch TTL and 32-ch Isolated Digital I/O PCIE Card PCIE-1730H-BE

Description
32-ch TTL and 32-ch Isolated Digital I/O PCIE Card 32-ch isolated DI/O (16-ch digital input, 16-ch digital output) 32-ch TTL DI/O (16-ch digital input,16-ch digital output) High output driving capacity Interrupt handling capability 2 x 20-pin connectors for isolated DI/O channels and 2 for TTL DI/O channels D-type connector for isolated input and output channels High-voltage isolation on output channels (2,500 VDC)
Request a Quote Datasheet
Description
32-ch TTL and 32-ch Isolated Digital I/O PCIE Card 32-ch isolated DI/O (16-ch digital input, 16-ch digital output) 32-ch TTL DI/O (16-ch digital input,16-ch digital output) High output driving capacity Interrupt handling capability 2 x 20-pin connectors for isolated DI/O channels and 2 for TTL DI/O channels D-type connector for isolated input and output channels High-voltage isolation on output channels (2,500 VDC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-ch TTL and 32-ch Isolated Digital I/O PCIE Card - PCIE-1730H-BE - Advantech
Cincinnati, OH, United States
32-ch TTL and 32-ch Isolated Digital I/O PCIE Card
PCIE-1730H-BE
32-ch TTL and 32-ch Isolated Digital I/O PCIE Card PCIE-1730H-BE
32-ch TTL and 32-ch Isolated Digital I/O PCIE Card 32-ch isolated DI/O (16-ch digital input, 16-ch digital output) 32-ch TTL DI/O (16-ch digital input,16-ch digital output) High output driving capacity Interrupt handling capability 2 x 20-pin connectors for isolated DI/O channels and 2 for TTL DI/O channels D-type connector for isolated input and output channels High-voltage isolation on output channels (2,500 VDC)

32-ch TTL and 32-ch Isolated Digital I/O PCIE Card

  • 32-ch isolated DI/O (16-ch digital input, 16-ch digital output)
  • 32-ch TTL DI/O (16-ch digital input,16-ch digital output)
  • High output driving capacity
  • Interrupt handling capability
  • 2 x 20-pin connectors for isolated DI/O channels and 2 for TTL DI/O channels
  • D-type connector for isolated input and output channels
  • High-voltage isolation on output channels (2,500 VDC)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category PCI Express Products
Product Number PCIE-1730H-BE
Product Name 32-ch TTL and 32-ch Isolated Digital I/O PCIE Card
Form Factor Express Card
Unlock Full Specs
to access all available technical data

Similar Products