8-ch Relay and 8-ch Isolated Digital Input PCI Card
Wide input range (10 ~ 50 VDC)
8 relay output channels and 8 isolated digital input channels
LED indicators to show activated relays
4 Form C and 4 Form A type relay output channels
Interrupt handling capability
Output status read-back
Retained relay output values when hot system reset
High-voltage isolation on input channels (3,750 VDC)
High ESD protection (2,000 VDC)
High over-voltage protection (70 VDC)
ISA-Compatible with PCL-725
Male DB37 matching connector included
BoardID™ switch
8-ch Relay and 8-ch Isolated Digital Input PCI Card
- Wide input range (10 ~ 50 VDC)
- 8 relay output channels and 8 isolated digital input channels
- LED indicators to show activated relays
- 4 Form C and 4 Form A type relay output channels
- Interrupt handling capability
- Output status read-back
- Retained relay output values when hot system reset
- High-voltage isolation on input channels (3,750 VDC)
- High ESD protection (2,000 VDC)
- High over-voltage protection (70 VDC)
- ISA-Compatible with PCL-725
- Male DB37 matching connector included
- BoardID™ switch