Advantech 10/30 MS/s, 12-bit, 4-ch Simultaneous Analog Input PCI Card PCI-1714U-BE

Description
10/30 MS/s, 12-bit, 4-ch Simultaneous Analog Input PCI Card 4 single-ended analog input channels 12-bit A/D converter, with up to 30 MHz sampling rate Multiple A/D triggering modes Onboard FIFO memory 32,768 samples 4 A/D converters simultaneously sampling Programmable gain Programmable pacer/counter BoardID™ switch Universal PCI Bus (supports 3.3 V or 5 V PCI bus signals)
Request a Quote Datasheet
Description
10/30 MS/s, 12-bit, 4-ch Simultaneous Analog Input PCI Card 4 single-ended analog input channels 12-bit A/D converter, with up to 30 MHz sampling rate Multiple A/D triggering modes Onboard FIFO memory 32,768 samples 4 A/D converters simultaneously sampling Programmable gain Programmable pacer/counter BoardID™ switch Universal PCI Bus (supports 3.3 V or 5 V PCI bus signals)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10/30 MS/s, 12-bit, 4-ch Simultaneous Analog Input PCI Card - PCI-1714U-BE - Advantech
Cincinnati, OH, United States
10/30 MS/s, 12-bit, 4-ch Simultaneous Analog Input PCI Card
PCI-1714U-BE
10/30 MS/s, 12-bit, 4-ch Simultaneous Analog Input PCI Card PCI-1714U-BE
10/30 MS/s, 12-bit, 4-ch Simultaneous Analog Input PCI Card 4 single-ended analog input channels 12-bit A/D converter, with up to 30 MHz sampling rate Multiple A/D triggering modes Onboard FIFO memory 32,768 samples 4 A/D converters simultaneously sampling Programmable gain Programmable pacer/counter BoardID™ switch Universal PCI Bus (supports 3.3 V or 5 V PCI bus signals)

10/30 MS/s, 12-bit, 4-ch Simultaneous Analog Input PCI Card

  • 4 single-ended analog input channels
  • 12-bit A/D converter, with up to 30 MHz sampling rate
  • Multiple A/D triggering modes
  • Onboard FIFO memory 32,768 samples
  • 4 A/D converters simultaneously sampling
  • Programmable gain
  • Programmable pacer/counter
  • BoardID™ switch
  • Universal PCI Bus (supports 3.3 V or 5 V PCI bus signals)
Buy Now Datasheet
Data Acquisition (DAQ) - 2084-PCI-1714U-BE-ND - DigiKey
Thief River Falls, MN, United States
Data Acquisition (DAQ)
2084-PCI-1714U-BE-ND
Data Acquisition (DAQ) 2084-PCI-1714U-BE-ND
CARD PCI 4CH SIM ANALOG

CARD PCI 4CH SIM ANALOG

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Data Acquisition Data Acquisition
Product Number PCI-1714U-BE 2084-PCI-1714U-BE-ND
Product Name 10/30 MS/s, 12-bit, 4-ch Simultaneous Analog Input PCI Card Data Acquisition (DAQ)
Data Acquisition Input Module
Unlock Full Specs
to access all available technical data

Similar Products

8Thermocouple Modbus RS-485 Remote I/O - ADAM-4018+-F - Advantech
Specs
Data Acquisition Input/Output Module
Host Connection RS232/422/485
Sampling Frequency 0.0100 kHz
View Details
16DI IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O - ADAM-6251-B - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers
Data Acquisition (DAQ) - 2084-PCIE-1840-AE-ND - DigiKey
Specs
Resolution 16 bits
DC Voltage 10V
View Details
4-ch Analog Output EtherCAT Slice IO Module - AMAX-5024-A - Advantech
Specs
Data Acquisition Output Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
Outputs Analog Voltage Output; Analog Current Output
View Details
2 suppliers