PCI-1612C-CE is a 4-port RS-232/422/485 PCI communication card with surge and isolation protection, featuring a Universal PCI v2.2 interface, XR17V354 UART with 256-byte FIFOs, and data rates up to 921.6 kbps. It uses a female DB37 connector, measures 174.65 x 106.67 mm, and operates at 260 mA @ +3.3 V. It supports 5 to 8 data bits, 1, 1.5, or 2 stop bits, and multiple parity modes, with operating temperature ranging from -10 to 60°C and humidity from 5 to 95 % RH non-condensing. Certification includes CE and FCC class A, and isolation protection is rated at 3000 VDC. Supported operating systems are Windows 7/8/10 and Linux.
4-port RS-232/422/485 PCI Communication Card w/Surge & Isolation
| Advantech | |
|---|---|
| Product Category | Serial Communications Products |
| Product Number | PCI-1612C-CE |
| Product Name | 4-port RS-232/422/485 PCI Communication Card w/Surge & Isolation |
| Serial Protocol | RS232; RS422; RS485 |