Advantech 2-port RS-232/422/485 to 802.11 a/b/g/n WLAN Serial Device Server EKI-1362-CE

Description
2-port RS-232/422/485 to 802.11 a/b/g/n WLAN Serial Device Server Link any serial device to an IEEE 802.11 a/b/g/n network Provides COM port redirection, TCP, UDP, and pair connection modes Supports up to 921.6 kbps, and any baud rate setting Allows a max. of 5 hosts to access one serial port Allows a max. of 4 hosts to be accessed as TCP client mode Provides Web-based configuration and Windows utility Support 802.11n MIMO 2T2R WLAN transmision rate up to 300 Mbps Supports secure access with WEP, WPA/WPA2-Personal, WPA/WPA2-Enterprise
Request a Quote Datasheet
Description
2-port RS-232/422/485 to 802.11 a/b/g/n WLAN Serial Device Server Link any serial device to an IEEE 802.11 a/b/g/n network Provides COM port redirection, TCP, UDP, and pair connection modes Supports up to 921.6 kbps, and any baud rate setting Allows a max. of 5 hosts to access one serial port Allows a max. of 4 hosts to be accessed as TCP client mode Provides Web-based configuration and Windows utility Support 802.11n MIMO 2T2R WLAN transmision rate up to 300 Mbps Supports secure access with WEP, WPA/WPA2-Personal, WPA/WPA2-Enterprise
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-port RS-232/422/485 to 802.11 a/b/g/n WLAN Serial Device Server - EKI-1362-CE - Advantech
Cincinnati, OH, United States
2-port RS-232/422/485 to 802.11 a/b/g/n WLAN Serial Device Server
EKI-1362-CE
2-port RS-232/422/485 to 802.11 a/b/g/n WLAN Serial Device Server EKI-1362-CE
2-port RS-232/422/485 to 802.11 a/b/g/n WLAN Serial Device Server Link any serial device to an IEEE 802.11 a/b/g/n network Provides COM port redirection, TCP, UDP, and pair connection modes Supports up to 921.6 kbps, and any baud rate setting Allows a max. of 5 hosts to access one serial port Allows a max. of 4 hosts to be accessed as TCP client mode Provides Web-based configuration and Windows utility Support 802.11n MIMO 2T2R WLAN transmision rate up to 300 Mbps Supports secure access with WEP, WPA/WPA2-Personal, WPA/WPA2-Enterprise

2-port RS-232/422/485 to 802.11 a/b/g/n WLAN Serial Device Server

  • Link any serial device to an IEEE 802.11 a/b/g/n network
  • Provides COM port redirection, TCP, UDP, and pair connection modes
  • Supports up to 921.6 kbps, and any baud rate setting
  • Allows a max. of 5 hosts to access one serial port
  • Allows a max. of 4 hosts to be accessed as TCP client mode
  • Provides Web-based configuration and Windows utility
  • Support 802.11n MIMO 2T2R
  • WLAN transmision rate up to 300 Mbps
  • Supports secure access with WEP, WPA/WPA2-Personal, WPA/WPA2-Enterprise
Buy Now Datasheet
Serial Device Servers - 2084-EKI-1362-CE-ND - DigiKey
Thief River Falls, MN, United States
Serial Device Servers
2084-EKI-1362-CE-ND
Serial Device Servers 2084-EKI-1362-CE-ND
ETHER TO SERIAL RS232/422/485

ETHER TO SERIAL RS232/422/485

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Serial Servers Serial Servers
Product Number EKI-1362-CE 2084-EKI-1362-CE-ND
Product Name 2-port RS-232/422/485 to 802.11 a/b/g/n WLAN Serial Device Server Serial Device Servers
Serial Protocol RS232; RS422; RS485 RS232; RS422; RS485; RS232/422/485
Number of Ports 2
Form Factor DIN Rail
Connector DB9; DB9 male
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - 2084-EKI-1526NL-CS-CE-ND - DigiKey
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
Serial Device Servers - EKI-1524CI-BE-ND - DigiKey
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
Serial Device Servers - 2084-EKI-1528N-CE-ND - DigiKey
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
4-port RS-232/422/485 Serial Device Server - EKI-1524CI-CE - Advantech
Specs
Serial Protocol RS232; RS422; RS485
Number of Ports 4
Form Factor DIN Rail
View Details
2 suppliers