Advantech 43" FHD Industrial Digital Signage Monitor & Touch Screen DSD-3043

Description
43" FHD Industrial Digital Signage Monitor & Touch Screen Contrast Ration 4000:1 Brightness: 500nits Response Time: 8 ms High Resolution FHD 1080p (1920 x 1080) Ultra-Wide Viewing Angle (178°) Prolonged Life: 50,000hrs Optional Optical Touch with Multi Touch Support
Request a Quote Datasheet
Description
43" FHD Industrial Digital Signage Monitor & Touch Screen Contrast Ration 4000:1 Brightness: 500nits Response Time: 8 ms High Resolution FHD 1080p (1920 x 1080) Ultra-Wide Viewing Angle (178°) Prolonged Life: 50,000hrs Optional Optical Touch with Multi Touch Support
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
43
Cincinnati, OH, United States
43" FHD Industrial Digital Signage Monitor & Touch Screen
43" FHD Industrial Digital Signage Monitor & Touch Screen
43" FHD Industrial Digital Signage Monitor & Touch Screen Contrast Ration 4000:1 Brightness: 500nits Response Time: 8 ms High Resolution FHD 1080p (1920 x 1080) Ultra-Wide Viewing Angle (178°) Prolonged Life: 50,000hrs Optional Optical Touch with Multi Touch Support

43" FHD Industrial Digital Signage Monitor & Touch Screen

  • Contrast Ration 4000:1
  • Brightness: 500nits
  • Response Time: 8 ms
  • High Resolution FHD 1080p (1920 x 1080)
  • Ultra-Wide Viewing Angle (178°)
  • Prolonged Life: 50,000hrs
  • Optional Optical Touch with Multi Touch Support
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Name 43" FHD Industrial Digital Signage Monitor & Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution XGA (1024 x 768); 1024x768, XGA
View Details
15
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution XGA (1024 x 768); 1024x768, XGA
View Details
24
Specs
Color Color
Input Types DVI; HDMI; RGB
Screen Resolution WUXGA (1920 x 1200); 1920 x 1200
View Details