Advantech 24" Medical-grade Surgical Display PAX-324-C2B-NAR

Description
24" Medical-grade Surgical Display Operational 0~40oC / Storage -20~60oC Optional upgrade to an IP-based monitor with AVAS Video enhancement features include: •14-bit LUT processing •DICOM Part 14 GSDF compliant •DICOM, clear, blue modes supported Multi-standard video support (NTSC, PAL, SECAM) SDI support up to 1920 x 1080 @ 60Hz HDMI 2.0, DP 1.2, DVI, RGB support up to 1920 x 1200 @ 60 Hz FHD resolution (1920 x 1200) High brightness display with a high contrast ratio 24” true-flat monitor with AR filter
Request a Quote Datasheet
Description
24" Medical-grade Surgical Display Operational 0~40oC / Storage -20~60oC Optional upgrade to an IP-based monitor with AVAS Video enhancement features include: •14-bit LUT processing •DICOM Part 14 GSDF compliant •DICOM, clear, blue modes supported Multi-standard video support (NTSC, PAL, SECAM) SDI support up to 1920 x 1080 @ 60Hz HDMI 2.0, DP 1.2, DVI, RGB support up to 1920 x 1200 @ 60 Hz FHD resolution (1920 x 1200) High brightness display with a high contrast ratio 24” true-flat monitor with AR filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24
Cincinnati, OH, United States
24" Medical-grade Surgical Display
PAX-324-C2B-NAR
24" Medical-grade Surgical Display PAX-324-C2B-NAR
24" Medical-grade Surgical Display Operational 0~40oC / Storage -20~60oC Optional upgrade to an IP-based monitor with AVAS Video enhancement features include: •14-bit LUT processing •DICOM Part 14 GSDF compliant •DICOM, clear, blue modes supported Multi-standard video support (NTSC, PAL, SECAM) SDI support up to 1920 x 1080 @ 60Hz HDMI 2.0, DP 1.2, DVI, RGB support up to 1920 x 1200 @ 60 Hz FHD resolution (1920 x 1200) High brightness display with a high contrast ratio 24” true-flat monitor with AR filter

24" Medical-grade Surgical Display

  • Operational 0~40oC / Storage -20~60oC
  • Optional upgrade to an IP-based monitor with AVAS
  • Video enhancement features include: •14-bit LUT processing •DICOM Part 14 GSDF compliant •DICOM, clear, blue modes supported
  • Multi-standard video support (NTSC, PAL, SECAM)
  • SDI support up to 1920 x 1080 @ 60Hz
  • HDMI 2.0, DP 1.2, DVI, RGB support up to 1920 x 1200 @ 60 Hz
  • FHD resolution (1920 x 1200)
  • High brightness display with a high contrast ratio
  • 24” true-flat monitor with AR filter
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number PAX-324-C2B-NAR
Product Name 24" Medical-grade Surgical Display
Color Color
Input Types DVI; HDMI; RGB
Screen Resolution WUXGA (1920 x 1200); 1920 x 1200
Video Format PAL; NTSC; SECAM
Unlock Full Specs
to access all available technical data

Similar Products

12.1
Specs
Color Color
Input Types 1 Channel LVDS
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
View Details
7
Specs
Color Color
Input Types 1 Channel LVDS
Screen Resolution 1024x600, WSVGA
View Details
17
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution SXGA (1280 x 1024); 1280 x 1024, SXGA
View Details