High performance 16/24 AI NVR with 802.3 at/bt PoE
Up to 24CH IP video input
Up to 2x 802.3bt (10/100) and 22x 802.3at (10/100) with PoE management
Supports 10/100/1000 Base uplink port
Supports 4x 3.5" SATA HDD
Supports SW RAID 0,1,5,10
Support MXM Type A module for NVIDIA MXM module
Supports 2x HDMI 2.0 video output with 4K resoulution
Supports TPM 2.0
Supports 2x M.2 2280 for OS storage and AI module
High performance 16/24 AI NVR with 802.3 at/bt PoE
- Up to 24CH IP video input
- Up to 2x 802.3bt (10/100) and 22x 802.3at (10/100) with PoE management
- Supports 10/100/1000 Base uplink port
- Supports 4x 3.5" SATA HDD
- Supports SW RAID 0,1,5,10
- Support MXM Type A module for NVIDIA MXM module
- Supports 2x HDMI 2.0 video output with 4K resoulution
- Supports TPM 2.0
- Supports 2x M.2 2280 for OS storage and AI module