13th Gen. Intel® Core i7/ i5/ i3/ U300E P/U-series 3.5" SBC
13TH GEN. INTEL CORE I7/ I5/ I3/
| Advantech | DigiKey | |
|---|---|---|
| Product Category | Single Board Computers (SBC) | Single Board Computers (SBC) |
| Product Number | MIO-5377RC7-Q9A1 | 2084-MIO-5377RC7-Q9A1-ND |
| Product Name | 13th Gen. Intel® Core i7/ i5/ i3/ U300E P/U-series 3.5" SBC | Single Board Computers (SBCs) |
| Processor / CPU | i7-1365UE | |
| CPU Speed | 1300 MHz | 4900 MHz |
| Operating Temperature | 32 to 140 F (0 to 60 C) | 32 to 140 F (0 to 60 C) |
| Features | Watchdog Timer |