12th Gen. Intel® Core i7/ i5/ i3 P-series 3.5" SBC
12TH GEN. INTEL CORE I7/ I5/ I3P
| Advantech | DigiKey | |
|---|---|---|
| Product Category | Single Board Computers (SBC) | Single Board Computers (SBC) |
| Product Number | MIO-5377C5-Q4A1 | 2084-MIO-5377C5-Q4A1-ND |
| Product Name | 12th Gen. Intel® Core i7/ i5/ i3 P-series 3.5" SBC | Single Board Computers (SBCs) |
| Processor / CPU | Intel Celeron; i7-1270PE, i7-1265UE, i5-1245UE, 13-1215UE, Celeron 7305E, i7-1370PE, i7-1365UE, i5-1345UE, i3-1315UE, i7-1365URE | |
| CPU Speed | 1250 MHz | 4400 MHz |
| Operating Temperature | 32 to 140 F (0 to 60 C) | 32 to 140 F (0 to 60 C) |
| Features | Watchdog Timer |