Advantech 11th Gen. Intel® Core U-series i7/i5/i3/Celeron 3.5" SBC w/ MIOe MIO-5375C7X-Q4A1

Description
11th Gen. Intel® Core U-series i7/i5/i3/Celeron 3.5" SBC w/ MIOe 11th Gen. Intel® Core™ Processor with Quad/Dual Cores, TDP 15W/ 28W Dual Channel DDR4-3200 up to 64GB 4 simultaneous displays: LVDS/ eDP*, HDMI, DP, USB Type-C 2 GbE, 4 USB3.1, CAN Bus, DC-in 12-24V Expansion: M.2 E-Key/B-Key/M-Key (supports NVMe) , MIOe Supports iManager, WISE-PaaS/RMM, SW API, and Edge AI Suite
Request a Quote Datasheet
Description
11th Gen. Intel® Core U-series i7/i5/i3/Celeron 3.5" SBC w/ MIOe 11th Gen. Intel® Core™ Processor with Quad/Dual Cores, TDP 15W/ 28W Dual Channel DDR4-3200 up to 64GB 4 simultaneous displays: LVDS/ eDP*, HDMI, DP, USB Type-C 2 GbE, 4 USB3.1, CAN Bus, DC-in 12-24V Expansion: M.2 E-Key/B-Key/M-Key (supports NVMe) , MIOe Supports iManager, WISE-PaaS/RMM, SW API, and Edge AI Suite
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
11th Gen. Intel® Core U-series i7/i5/i3/Celeron 3.5
Cincinnati, OH, United States
11th Gen. Intel® Core U-series i7/i5/i3/Celeron 3.5" SBC w/ MIOe
MIO-5375C7X-Q4A1
11th Gen. Intel® Core U-series i7/i5/i3/Celeron 3.5" SBC w/ MIOe MIO-5375C7X-Q4A1
11th Gen. Intel® Core U-series i7/i5/i3/Celeron 3.5" SBC w/ MIOe 11th Gen. Intel® Core™ Processor with Quad/Dual Cores, TDP 15W/ 28W Dual Channel DDR4-3200 up to 64GB 4 simultaneous displays: LVDS/ eDP*, HDMI, DP, USB Type-C 2 GbE, 4 USB3.1, CAN Bus, DC-in 12-24V Expansion: M.2 E-Key/B-Key/M-Key (supports NVMe) , MIOe Supports iManager, WISE-PaaS/RMM, SW API, and Edge AI Suite

11th Gen. Intel® Core U-series i7/i5/i3/Celeron 3.5" SBC w/ MIOe

  • 11th Gen. Intel® Core™ Processor with Quad/Dual Cores, TDP 15W/ 28W
  • Dual Channel DDR4-3200 up to 64GB
  • 4 simultaneous displays: LVDS/ eDP*, HDMI, DP, USB Type-C
  • 2 GbE, 4 USB3.1, CAN Bus, DC-in 12-24V
  • Expansion: M.2 E-Key/B-Key/M-Key (supports NVMe) , MIOe
  • Supports iManager, WISE-PaaS/RMM, SW API, and Edge AI Suite
Buy Now Datasheet
Single Board Computers (SBCs) - 2084-MIO-5375C7X-Q4A1-ND - DigiKey
Thief River Falls, MN, United States
Single Board Computers (SBCs)
2084-MIO-5375C7X-Q4A1-ND
Single Board Computers (SBCs) 2084-MIO-5375C7X-Q4A1-ND
SBC 4.4GHZ 4 CORE 64GB RAM

SBC 4.4GHZ 4 CORE 64GB RAM

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Single Board Computers (SBC) Single Board Computers (SBC)
Product Number MIO-5375C7X-Q4A1 2084-MIO-5375C7X-Q4A1-ND
Product Name 11th Gen. Intel® Core U-series i7/i5/i3/Celeron 3.5" SBC w/ MIOe Single Board Computers (SBCs)
Processor / CPU Intel Core i7-1185GRE
CPU Speed 400 MHz 4400 MHz
Chipset Intel Chipset
Features Watchdog Timer
Main Memory 0 to 64000 MB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-AIR-520-L70A1-ND - DigiKey
Specs
CPU Speed 2700 MHz
Main Memory 0 to 512000 MB
Ports USB
View Details
Intel Atom x6000E Series PICO-ITX SBC - MIO-2363ALW-P3A1 - Advantech
Specs
CPU Speed 2000 MHz
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
7th & 6th Gen. Intel® Core™ U-series (i7/i5/i3/*Celeron®), 3.5
Specs
Processor / CPU Intel Core i7 6600U
Features RJ-45 Connectors
Cache Memory 4000 KB
View Details
2 suppliers