Advantech 14th/13th/12th Gen. Intel® Core™ Processors (Alder Lake-S/Raptor Lake-S series, LGA1700 socket CPU) on 4" EPIC SBC MIO-4370R-00A1

Description
14th/13th/12th Gen. Intel® Core™ Processors (Alder Lake-S/Raptor Lake-S series, LGA1700 socket CPU) on 4" EPIC SBC 14th/13th/12th Gen. Intel® Core™ Processor up to 24 Cores, TDP 35W High scalability with socket type CPU (LGA1700) & Support Std. CPU cooler DDR5 4800 up to 32GB + 3 simultaneous display: Dual HDMI+eDP Dual High Speed 2.5G Ethernet with TSN, 2x COM, CANbus, TPM 3 Expansions: Dual M.2 M-Key (support NVMe), M.2 E-Key Supports Windows 10 LTSC & Ubuntu 22.04 LTS, embedded software APIs, WISE-DeviceOn
Request a Quote Datasheet
Description
14th/13th/12th Gen. Intel® Core™ Processors (Alder Lake-S/Raptor Lake-S series, LGA1700 socket CPU) on 4" EPIC SBC 14th/13th/12th Gen. Intel® Core™ Processor up to 24 Cores, TDP 35W High scalability with socket type CPU (LGA1700) & Support Std. CPU cooler DDR5 4800 up to 32GB + 3 simultaneous display: Dual HDMI+eDP Dual High Speed 2.5G Ethernet with TSN, 2x COM, CANbus, TPM 3 Expansions: Dual M.2 M-Key (support NVMe), M.2 E-Key Supports Windows 10 LTSC & Ubuntu 22.04 LTS, embedded software APIs, WISE-DeviceOn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14th/13th/12th Gen. Intel® Core™ Processors (Alder Lake-S/Raptor Lake-S series, LGA1700 socket CPU) on 4
Cincinnati, OH, United States
14th/13th/12th Gen. Intel® Core™ Processors (Alder Lake-S/Raptor Lake-S series, LGA1700 socket CPU) on 4" EPIC SBC
MIO-4370R-00A1
14th/13th/12th Gen. Intel® Core™ Processors (Alder Lake-S/Raptor Lake-S series, LGA1700 socket CPU) on 4" EPIC SBC MIO-4370R-00A1
14th/13th/12th Gen. Intel® Core™ Processors (Alder Lake-S/Raptor Lake-S series, LGA1700 socket CPU) on 4" EPIC SBC 14th/13th/12th Gen. Intel® Core™ Processor up to 24 Cores, TDP 35W High scalability with socket type CPU (LGA1700) & Support Std. CPU cooler DDR5 4800 up to 32GB + 3 simultaneous display: Dual HDMI+eDP Dual High Speed 2.5G Ethernet with TSN, 2x COM, CANbus, TPM 3 Expansions: Dual M.2 M-Key (support NVMe), M.2 E-Key Supports Windows 10 LTSC & Ubuntu 22.04 LTS, embedded software APIs, WISE-DeviceOn

14th/13th/12th Gen. Intel® Core™ Processors (Alder Lake-S/Raptor Lake-S series, LGA1700 socket CPU) on 4" EPIC SBC

  • 14th/13th/12th Gen. Intel® Core™ Processor up to 24 Cores, TDP 35W
  • High scalability with socket type CPU (LGA1700) & Support Std. CPU cooler
  • DDR5 4800 up to 32GB + 3 simultaneous display: Dual HDMI+eDP
  • Dual High Speed 2.5G Ethernet with TSN, 2x COM, CANbus, TPM
  • 3 Expansions: Dual M.2 M-Key (support NVMe), M.2 E-Key
  • Supports Windows 10 LTSC & Ubuntu 22.04 LTS, embedded software APIs, WISE-DeviceOn
Buy Now Datasheet
Single Board Computers (SBCs) - 2084-MIO-4370R-00A1-ND - DigiKey
Thief River Falls, MN, United States
Single Board Computers (SBCs)
2084-MIO-4370R-00A1-ND
Single Board Computers (SBCs) 2084-MIO-4370R-00A1-ND
IC

IC

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Single Board Computers (SBC) Single Board Computers (SBC)
Product Number MIO-4370R-00A1 2084-MIO-4370R-00A1-ND
Product Name 14th/13th/12th Gen. Intel® Core™ Processors (Alder Lake-S/Raptor Lake-S series, LGA1700 socket CPU) on 4" EPIC SBC Single Board Computers (SBCs)
Processor / CPU Intel® 12th & 13th Generation Core™ I processor
CPU Speed 1650 MHz
Operating Temperature 32 to 140 F (0 to 60 C) 32 to 140 F (0 to 60 C)
Features Watchdog Timer
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-AIMB-523BL-2AA1-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 0 to 128000 MB
Ports USB
View Details
Single Board Computers (SBCs) - 2084-ASMB-788G4-00A1-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 0 to 128000 MB
Ports USB
View Details