Advantech Intel® Pentium N4200/Celeron N3350 Pico-ITX SBC MIO-3360N-S2A2

Description
Intel® Pentium N4200/Celeron N3350 Pico-ITX SBC Embedded Intel® Pentium N4200/Celeron N3350 DDR3L 1866MHz support up to 8BG Intel Gen 7 DirectX®11.1 support Dual Independent display: 48-bit LVDS, VGA, DP/HDMI Expansion: Full-size Mini PCIe, eMMC, mSATA* Rich I/O interface: 2 COM, 1 SATA, 4 USB 2.0, MIOe expansion Supports iManager, SUSI APIs, WISE-DeviceOn and Edge AI Suite
Request a Quote Datasheet
Description
Intel® Pentium N4200/Celeron N3350 Pico-ITX SBC Embedded Intel® Pentium N4200/Celeron N3350 DDR3L 1866MHz support up to 8BG Intel Gen 7 DirectX®11.1 support Dual Independent display: 48-bit LVDS, VGA, DP/HDMI Expansion: Full-size Mini PCIe, eMMC, mSATA* Rich I/O interface: 2 COM, 1 SATA, 4 USB 2.0, MIOe expansion Supports iManager, SUSI APIs, WISE-DeviceOn and Edge AI Suite
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® Pentium N4200/Celeron N3350 Pico-ITX SBC - MIO-3360N-S2A2 - Advantech
Cincinnati, OH, United States
Intel® Pentium N4200/Celeron N3350 Pico-ITX SBC
MIO-3360N-S2A2
Intel® Pentium N4200/Celeron N3350 Pico-ITX SBC MIO-3360N-S2A2
Intel® Pentium N4200/Celeron N3350 Pico-ITX SBC Embedded Intel® Pentium N4200/Celeron N3350 DDR3L 1866MHz support up to 8BG Intel Gen 7 DirectX®11.1 support Dual Independent display: 48-bit LVDS, VGA, DP/HDMI Expansion: Full-size Mini PCIe, eMMC, mSATA* Rich I/O interface: 2 COM, 1 SATA, 4 USB 2.0, MIOe expansion Supports iManager, SUSI APIs, WISE-DeviceOn and Edge AI Suite

Intel® Pentium N4200/Celeron N3350 Pico-ITX SBC

  • Embedded Intel® Pentium N4200/Celeron N3350
  • DDR3L 1866MHz support up to 8BG
  • Intel Gen 7 DirectX®11.1 support
  • Dual Independent display: 48-bit LVDS, VGA, DP/HDMI
  • Expansion: Full-size Mini PCIe, eMMC, mSATA*
  • Rich I/O interface: 2 COM, 1 SATA, 4 USB 2.0, MIOe expansion
  • Supports iManager, SUSI APIs, WISE-DeviceOn and Edge AI Suite
Buy Now Datasheet
Single Board Computers (SBCs) - 2084-MIO-3360N-S2A2-ND - DigiKey
Thief River Falls, MN, United States
Single Board Computers (SBCs)
2084-MIO-3360N-S2A2-ND
Single Board Computers (SBCs) 2084-MIO-3360N-S2A2-ND
SBC 1.1GHZ 4 CORE 8GB/0GB RAM

SBC 1.1GHZ 4 CORE 8GB/0GB RAM

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Single Board Computers (SBC) Single Board Computers (SBC)
Product Number MIO-3360N-S2A2 2084-MIO-3360N-S2A2-ND
Product Name Intel® Pentium N4200/Celeron N3350 Pico-ITX SBC Single Board Computers (SBCs)
Processor / CPU Intel Pentium N4200
CPU Speed 1100 MHz 1100 MHz
Cache Memory 2000 KB
Video VGA VGA
Operating Temperature 32 to 140 F (0 to 60 C) 32 to 140 F (0 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - MIO-5270DZ-2GS0A1E-ND - DigiKey
Specs
Processor / CPU AMD G-Series T40E
CPU Speed 1000 MHz
Features RoHS; Watchdog Timer
View Details
2 suppliers
Single Board Computers (SBCs) - 2084-ASMB-816-00A1-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 0 to 512000 MB
Ports USB
View Details
Single Board Computers (SBCs) - 2084-ASMB-817T2-00A1U-ND - DigiKey
Specs
CPU Speed 1500 MHz
Features Watchdog Timer
Main Memory 0 to 2000000 MB
View Details