Advantech 11th Gen. Intel® Core U-series i7/i5/i3/Celeron Pico-ITX SBC MIO-2375C5P-Q1A1

Description
11th Gen. Intel® Core U-series i7/i5/i3/Celeron Pico-ITX SBC Intel® Tiger Lake-UP3 (10nm++) Series, On-board LPDDR4x-4266 up to 32G with IBECC Dual independent display: eDP/MIPI-DSI, DP up to 8K Rich I/O interface with GbE x 2, USB 3.2, COM Port, DIO SMBus, TPM2.0 Flexible expansion to IoT connectivity: M.2 E-Key, M.2 B-Key/M-Key NVMe x2 Supports Advantech iManager3.0, Embedded Software APIs, WISE-DeviceOn, and Edge AI Suite
Request a Quote Datasheet
Description
11th Gen. Intel® Core U-series i7/i5/i3/Celeron Pico-ITX SBC Intel® Tiger Lake-UP3 (10nm++) Series, On-board LPDDR4x-4266 up to 32G with IBECC Dual independent display: eDP/MIPI-DSI, DP up to 8K Rich I/O interface with GbE x 2, USB 3.2, COM Port, DIO SMBus, TPM2.0 Flexible expansion to IoT connectivity: M.2 E-Key, M.2 B-Key/M-Key NVMe x2 Supports Advantech iManager3.0, Embedded Software APIs, WISE-DeviceOn, and Edge AI Suite
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
11th Gen. Intel® Core U-series i7/i5/i3/Celeron Pico-ITX SBC - MIO-2375C5P-Q1A1 - Advantech
Cincinnati, OH, United States
11th Gen. Intel® Core U-series i7/i5/i3/Celeron Pico-ITX SBC
MIO-2375C5P-Q1A1
11th Gen. Intel® Core U-series i7/i5/i3/Celeron Pico-ITX SBC MIO-2375C5P-Q1A1
11th Gen. Intel® Core U-series i7/i5/i3/Celeron Pico-ITX SBC Intel® Tiger Lake-UP3 (10nm++) Series, On-board LPDDR4x-4266 up to 32G with IBECC Dual independent display: eDP/MIPI-DSI, DP up to 8K Rich I/O interface with GbE x 2, USB 3.2, COM Port, DIO SMBus, TPM2.0 Flexible expansion to IoT connectivity: M.2 E-Key, M.2 B-Key/M-Key NVMe x2 Supports Advantech iManager3.0, Embedded Software APIs, WISE-DeviceOn, and Edge AI Suite

11th Gen. Intel® Core U-series i7/i5/i3/Celeron Pico-ITX SBC

  • Intel® Tiger Lake-UP3 (10nm++) Series, On-board LPDDR4x-4266 up to 32G with IBECC
  • Dual independent display: eDP/MIPI-DSI, DP up to 8K
  • Rich I/O interface with GbE x 2, USB 3.2, COM Port, DIO SMBus, TPM2.0
  • Flexible expansion to IoT connectivity: M.2 E-Key, M.2 B-Key/M-Key NVMe x2
  • Supports Advantech iManager3.0, Embedded Software APIs, WISE-DeviceOn, and Edge AI Suite
Buy Now Datasheet
Single Board Computers (SBCs) - 2084-MIO-2375C5P-Q1A1-ND - DigiKey
Thief River Falls, MN, United States
Single Board Computers (SBCs)
2084-MIO-2375C5P-Q1A1-ND
Single Board Computers (SBCs) 2084-MIO-2375C5P-Q1A1-ND
SBC 4.1GHZ 4 CORE 32GB RAM

SBC 4.1GHZ 4 CORE 32GB RAM

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Single Board Computers (SBC) Single Board Computers (SBC)
Product Number MIO-2375C5P-Q1A1 2084-MIO-2375C5P-Q1A1-ND
Product Name 11th Gen. Intel® Core U-series i7/i5/i3/Celeron Pico-ITX SBC Single Board Computers (SBCs)
Processor / CPU Intel Core i5-1145G7E
CPU Speed 1300 MHz 4100 MHz
Chipset Intel Chipset
Features RJ-45 Connectors Watchdog Timer
Operating Temperature 32 to 140 F (0 to 60 C) 32 to 140 F (0 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-MIO-5154C3-P8A1U-ND - DigiKey
Specs
CPU Speed 3800 MHz
Features Watchdog Timer
Main Memory 0 to 16000 MB
View Details
Single Board Computers (SBCs) - DS-370GB-U0A1E-ND - DigiKey
Specs
CPU Speed 2000 MHz
Features Watchdog Timer
Main Memory 0 to 8000 MB
View Details