Advantech NFC writer and reader for EPD-210, 2.9" ePaper with black and white colors. EPR-210 can operate under extreme environment temperature. LEO-D30-RD1

Description
NFC writer and reader for EPD-210, 2.9" ePaper with black and white colors. EPR-210 can operate under extreme environment temperature. Protocols: ISO 15693/14443(A/B), FeliCa, Mifare Frequency: 13.56 MHz (+/-7 KHz) RF Output Power: 200 mW RF Output Impedance: 50 Ohm Input Voltage: 5 VDC Host Interface: Micro USB Operating Temperature: 0 ~ 70 °C (32 ~ 158 °F) Dimensions: 121.5 x 74.2 x 14.5 mm (4.78 x 2.92 x 0.57 in) Weight: 37 g (0.081 lb)
Request a Quote Datasheet
Description
NFC writer and reader for EPD-210, 2.9" ePaper with black and white colors. EPR-210 can operate under extreme environment temperature. Protocols: ISO 15693/14443(A/B), FeliCa, Mifare Frequency: 13.56 MHz (+/-7 KHz) RF Output Power: 200 mW RF Output Impedance: 50 Ohm Input Voltage: 5 VDC Host Interface: Micro USB Operating Temperature: 0 ~ 70 °C (32 ~ 158 °F) Dimensions: 121.5 x 74.2 x 14.5 mm (4.78 x 2.92 x 0.57 in) Weight: 37 g (0.081 lb)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NFC writer and reader for EPD-210, 2.9
Cincinnati, OH, United States
NFC writer and reader for EPD-210, 2.9" ePaper with black and white colors. EPR-210 can operate under extreme environment temperature.
LEO-D30-RD1
NFC writer and reader for EPD-210, 2.9" ePaper with black and white colors. EPR-210 can operate under extreme environment temperature. LEO-D30-RD1
NFC writer and reader for EPD-210, 2.9" ePaper with black and white colors. EPR-210 can operate under extreme environment temperature. Protocols: ISO 15693/14443(A/B), FeliCa, Mifare Frequency: 13.56 MHz (+/-7 KHz) RF Output Power: 200 mW RF Output Impedance: 50 Ohm Input Voltage: 5 VDC Host Interface: Micro USB Operating Temperature: 0 ~ 70 °C (32 ~ 158 °F) Dimensions: 121.5 x 74.2 x 14.5 mm (4.78 x 2.92 x 0.57 in) Weight: 37 g (0.081 lb)

NFC writer and reader for EPD-210, 2.9" ePaper with black and white colors. EPR-210 can operate under extreme environment temperature.

  • Protocols: ISO 15693/14443(A/B), FeliCa, Mifare
  • Frequency: 13.56 MHz (+/-7 KHz)
  • RF Output Power: 200 mW
  • RF Output Impedance: 50 Ohm
  • Input Voltage: 5 VDC
  • Host Interface: Micro USB
  • Operating Temperature: 0 ~ 70 °C (32 ~ 158 °F)
  • Dimensions: 121.5 x 74.2 x 14.5 mm (4.78 x 2.92 x 0.57 in)
  • Weight: 37 g (0.081 lb)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Equipment
Product Number LEO-D30-RD1
Product Name NFC writer and reader for EPD-210, 2.9" ePaper with black and white colors. EPR-210 can operate under extreme environment temperature.
Network Equipment Router
Unlock Full Specs
to access all available technical data

Similar Products

ICR-3200, NAM, 2× Ethernet, 1× RS232, 1× RS485, Metal, Without Accessories - ICR-3241 - Advantech
Specs
Form Factor Wall Mount
Features Internet of Things (IoT) Capable
View Details
5 suppliers
Switches, Hubs - BB-ESW205-MT-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, ST
Number of Ports 5 #
View Details
Networking Router - 122073162 - Radwell International
Specs
Network Equipment Router
View Details