Advantech EN 50155 10.4" Fanless Railway Touch Panel PC with Intel® AtomTM x7-E3950 Processor ITA-8100-L00A1

Description
EN 50155 10.4" Fanless Railway Touch Panel PC with Intel® AtomTM x7-E3950 Processor Intel® Atom™ x7-E3950 quad-core processor 10.4" LCD panel (500 nits or 1300 nits for ITA-8100B) with 1024 x 768 resolution EN 50155 temperature class OT4+ST1: -40 ~ 70 °C/-40 ~ 158 °F (85 °C/185 °F for 10 minutes) EN 50155 power input range: 24/48/72/110 VDC (±40%) Anti-shock and vibration tolerance IP65-rated front panel UIC 612-01 keypad layout Optional Expansion - MVB, CAN and GSM-R No RED Certification
Request a Quote Datasheet
Description
EN 50155 10.4" Fanless Railway Touch Panel PC with Intel® AtomTM x7-E3950 Processor Intel® Atom™ x7-E3950 quad-core processor 10.4" LCD panel (500 nits or 1300 nits for ITA-8100B) with 1024 x 768 resolution EN 50155 temperature class OT4+ST1: -40 ~ 70 °C/-40 ~ 158 °F (85 °C/185 °F for 10 minutes) EN 50155 power input range: 24/48/72/110 VDC (±40%) Anti-shock and vibration tolerance IP65-rated front panel UIC 612-01 keypad layout Optional Expansion - MVB, CAN and GSM-R No RED Certification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EN 50155 10.4
Cincinnati, OH, United States
EN 50155 10.4" Fanless Railway Touch Panel PC with Intel® AtomTM x7-E3950 Processor
ITA-8100-L00A1
EN 50155 10.4" Fanless Railway Touch Panel PC with Intel® AtomTM x7-E3950 Processor ITA-8100-L00A1
EN 50155 10.4" Fanless Railway Touch Panel PC with Intel® AtomTM x7-E3950 Processor Intel® Atom™ x7-E3950 quad-core processor 10.4" LCD panel (500 nits or 1300 nits for ITA-8100B) with 1024 x 768 resolution EN 50155 temperature class OT4+ST1: -40 ~ 70 °C/-40 ~ 158 °F (85 °C/185 °F for 10 minutes) EN 50155 power input range: 24/48/72/110 VDC (±40%) Anti-shock and vibration tolerance IP65-rated front panel UIC 612-01 keypad layout Optional Expansion - MVB, CAN and GSM-R No RED Certification

EN 50155 10.4" Fanless Railway Touch Panel PC with Intel® AtomTM x7-E3950 Processor

  • Intel® Atom™ x7-E3950 quad-core processor
  • 10.4" LCD panel (500 nits or 1300 nits for ITA-8100B) with 1024 x 768 resolution
  • EN 50155 temperature class OT4+ST1: -40 ~ 70 °C/-40 ~ 158 °F (85 °C/185 °F for 10 minutes)
  • EN 50155 power input range: 24/48/72/110 VDC (±40%)
  • Anti-shock and vibration tolerance
  • IP65-rated front panel
  • UIC 612-01 keypad layout
  • Optional Expansion - MVB, CAN and GSM-R
  • No RED Certification
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number ITA-8100-L00A1
Product Name EN 50155 10.4" Fanless Railway Touch Panel PC with Intel® AtomTM x7-E3950 Processor
Operating System Microsoft®; Linux; Windows, Linux
Processor Intel 386 Family; Intel® Atom™ x7-E3950 quad-core processor
Speed 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Advantech AFE-E630 is an industrial gateway powered by the Rockchip RK3568J, designed for I&C ESS energy storage management. - AFE-E630-U0E1 - Advantech
Specs
Processor Rockchip RK3568 Arm Quad Cortex-A55, up to 2.0GHz
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
15
Specs
Display Size 15.0 inch (381.00 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i5-1335UE 1.3GHz 10-Core
View Details
17
Specs
Display Size 17.0 inch (431.80 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Atom™ x6425E 2.0GHz Quad-Core
View Details
2 suppliers