Advantech Media Converters IMC-771-SSET

Description
IMCV SNMP MANAGEABLE CONVRTR
Request a Quote
Description
IMCV SNMP MANAGEABLE CONVRTR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IMC-771-SSET is a managed modular media converter designed for Ethernet-to-fiber applications, supporting data rates of up to 1000Mbps. It operates using single-strand fiber with a transmission distance of up to 40 kilometers, utilizing a 1310nm transmitter and a 1550nm receiver. The device features a hot-swappable architecture, allowing for easy installation and maintenance within the IMC-7xx chassis. It is SNMP manageable, enabling centralized monitoring and control through the IMC-710 management module, and supports Link Fault Pass Through (LFPT) for troubleshooting. The IMC-771-SSET is compliant with RoHS standards and is suitable for environments with operating temperatures ranging from 0 to +50 °C. Its compact dimensions and lightweight design make it a practical choice for various networking applications.

Datasheet Summary
Powered by GS/AI

The IMC-771-SSET is a managed modular media converter designed for Ethernet-to-fiber applications, supporting data rates of up to 1000Mbps. It operates using single-strand fiber with a transmission distance of up to 40 kilometers, utilizing a 1310nm transmitter and a 1550nm receiver. The device features a hot-swappable architecture, allowing for easy installation and maintenance within the IMC-7xx chassis. It is SNMP manageable, enabling centralized monitoring and control through the IMC-710 management module, and supports Link Fault Pass Through (LFPT) for troubleshooting. The IMC-771-SSET is compliant with RoHS standards and is suitable for environments with operating temperatures ranging from 0 to +50 °C. Its compact dimensions and lightweight design make it a practical choice for various networking applications.

Suppliers

Company
Product
Description
Supplier Links
Media Converters - IMC-771-SSET-ND - DigiKey
Thief River Falls, MN, United States
Media Converters
IMC-771-SSET-ND
Media Converters IMC-771-SSET-ND
IMCV SNMP MANAGEABLE CONVRTR

IMCV SNMP MANAGEABLE CONVRTR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network Media Converters
Product Number IMC-771-SSET-ND
Product Name Media Converters
Form Factor Board
Unlock Full Specs
to access all available technical data

Similar Products

Media Converter, 100Mbps, Multimode 1310nm, 2km, SC - EKI-2541M-BE - Advantech
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Cable Length 30000 m (32808 yd)
View Details
Ethernet to RS485 Gateway Board for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Form Factor Board
Connector RJ-45
View Details
Fully Isolated DIN Rail RS-232/485 Converter/Line Driver - DCP485-S - Dataforth Corporation
Specs
Form Factor Module; DIN Rail Mounted
Features Duplex; LED Indicator
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Resistive coupler - resistive-coupler - BARTEC
Specs
Operating Temperature -40 to 15.56 C (-40 to 60 F)
View Details