Advantech Managed Modular 6-slot Media Converter Chassis, 2 AC Power (also known as MediaChassis 850-10953-2AC) IMC-716-2AC-US

Description
The IMC-71x series provides conversion of Ethernet-to-fiber and a variety of networking technologies. It enables network operators to drastically reduce the capital and operational expenses bu providing all copper-to-fiber and multi-mode to single-mode conversions and network distance extensions. This modular approach allows network operators to inexpensively change protocols by simply changing the module rather than the entire unit. With AC or DC powering options, it is a economic way to overcome a variety of media and mode conversion challenges. The IMC-713/716/719 series have the highest port density in the industry-- along with a robust design, hot-swappable architecture, SNMP management via iView2, and redundant power supplies for fault tolerance which diverse applications, using a variety of protocols, is required. The temperature controlled fans in the IMC-713/716 chassis activate only when chassis reaches a certain temperature, thereby extending the life of the fans. The fans on the IMC-719 series can even be remotely controlled via SNMP. ƒ Designed for a variety of media and mode conversion modules Supports a wide range of protocols and future-proof upgrade paths High flexibility for module combinations for different environments Standard and extended temperature models available Provides 3/6/20-slot chassis that supports low to high density deployment Supports SNMP management that uses optional SNMP management modulefor 3/6/20-slot chassis
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Managed Modular 6-slot Media Converter Chassis, 2 AC Power (also known as MediaChassis 850-10953-2AC) - IMC-716-2AC-US - Advantech
Cincinnati, OHIO, United States
Managed Modular 6-slot Media Converter Chassis, 2 AC Power (also known as MediaChassis 850-10953-2AC)
IMC-716-2AC-US
Managed Modular 6-slot Media Converter Chassis, 2 AC Power (also known as MediaChassis 850-10953-2AC) IMC-716-2AC-US
The IMC-71x series provides conversion of Ethernet-to-fiber and a variety of networking technologies. It enables network operators to drastically reduce the capital and operational expenses bu providing all copper-to-fiber and multi-mode to single-mode conversions and network distance extensions. This modular approach allows network operators to inexpensively change protocols by simply changing the module rather than the entire unit. With AC or DC powering options, it is a economic way to overcome a variety of media and mode conversion challenges. The IMC-713/716/719 series have the highest port density in the industry-- along with a robust design, hot-swappable architecture, SNMP management via iView2, and redundant power supplies for fault tolerance which diverse applications, using a variety of protocols, is required. The temperature controlled fans in the IMC-713/716 chassis activate only when chassis reaches a certain temperature, thereby extending the life of the fans. The fans on the IMC-719 series can even be remotely controlled via SNMP. ƒ Designed for a variety of media and mode conversion modules Supports a wide range of protocols and future-proof upgrade paths High flexibility for module combinations for different environments Standard and extended temperature models available Provides 3/6/20-slot chassis that supports low to high density deployment Supports SNMP management that uses optional SNMP management modulefor 3/6/20-slot chassis

The IMC-71x series provides conversion of Ethernet-to-fiber and a variety of networking technologies. It enables network operators to drastically reduce the capital and operational expenses bu providing all copper-to-fiber and multi-mode to single-mode conversions and network distance extensions. This modular approach allows network operators to inexpensively change protocols by simply changing the module rather than the entire unit. With AC or DC powering options, it is a economic way to overcome a variety of media and mode conversion challenges. The IMC-713/716/719 series have the highest port density in the industry-- along with a robust design, hot-swappable architecture, SNMP management via iView2, and redundant power supplies for fault tolerance which diverse applications, using a variety of protocols, is required. The temperature controlled fans in the IMC-713/716 chassis activate only when chassis reaches a certain temperature, thereby extending the life of the fans. The fans on the IMC-719 series can even be remotely controlled via SNMP.

  • ƒ Designed for a variety of media and mode conversion modules
  • Supports a wide range of protocols and future-proof upgrade paths
  • High flexibility for module combinations for different environments
  • Standard and extended temperature models available
  • Provides 3/6/20-slot chassis that supports low to high density deployment
  • Supports SNMP management that uses optional SNMP management modulefor 3/6/20-slot chassis
Supplier's Site Datasheet

Technical Specifications

  Advantech
Product Category Industrial Chassis and Card Cages
Product Number IMC-716-2AC-US
Product Name Managed Modular 6-slot Media Converter Chassis, 2 AC Power (also known as MediaChassis 850-10953-2AC)
Product Type Chassis
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
19" Width 19''
Unlock Full Specs
to access all available technical data

Similar Products

3U Storage Chassis for EATX/ATX/Micro ATX Serverboards with 16 Hot-Swappable Drive Bays - HPC-8316 - Advantech
Specs
Product Type Chassis
Form Factor ATX; microATX; 3U x 160mm (A-Size)
View Details
4U Rackmount/Tower Chassis for EATX/ATX Motherboard with Up to 8 SAS/SATA HDD Trays - HPC-7442 - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount; Tower
Form Factor ATX
View Details
6-Slot Desktop/Wallmount Chassis for Full/Half-Size SBC - IPC-6806 - Advantech
Specs
Product Type Chassis
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
Height 7.01 inch (178 mm)
View Details
Quiet 4U Rackmount Chassis with Visual & Audible Alarm Notification - ACP-4000 - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details