Advantech Standalone Media Converter, 1000Mbps, Single mode 1310nm, 40km, SC, AC adapter (also known as Giga-McBasic 856-30604) IMC-470-SE-US

Description
Standalone Media Converter, 1000Mbps, Single mode 1310nm, 40km, SC, AC adapter (also known as Giga-McBasic 856-30604) Designed with internal AC power Supports diagnostic features including Link Loss and Fiber Alert Some models provide two 10/100/1000Mbps copper ports Some models support Link Fault Pass Through (LFPT) Supports a variety of SFP modules Supports multiple mounting options (desktop, DIN rail or wall-mount)
Request a Quote Datasheet
Description
Standalone Media Converter, 1000Mbps, Single mode 1310nm, 40km, SC, AC adapter (also known as Giga-McBasic 856-30604) Designed with internal AC power Supports diagnostic features including Link Loss and Fiber Alert Some models provide two 10/100/1000Mbps copper ports Some models support Link Fault Pass Through (LFPT) Supports a variety of SFP modules Supports multiple mounting options (desktop, DIN rail or wall-mount)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standalone Media Converter, 1000Mbps, Single mode 1310nm, 40km, SC, AC adapter (also known as Giga-McBasic 856-30604) - IMC-470-SE-US - Advantech
Cincinnati, OH, United States
Standalone Media Converter, 1000Mbps, Single mode 1310nm, 40km, SC, AC adapter (also known as Giga-McBasic 856-30604)
IMC-470-SE-US
Standalone Media Converter, 1000Mbps, Single mode 1310nm, 40km, SC, AC adapter (also known as Giga-McBasic 856-30604) IMC-470-SE-US
Standalone Media Converter, 1000Mbps, Single mode 1310nm, 40km, SC, AC adapter (also known as Giga-McBasic 856-30604) Designed with internal AC power Supports diagnostic features including Link Loss and Fiber Alert Some models provide two 10/100/1000Mbps copper ports Some models support Link Fault Pass Through (LFPT) Supports a variety of SFP modules Supports multiple mounting options (desktop, DIN rail or wall-mount)

Standalone Media Converter, 1000Mbps, Single mode 1310nm, 40km, SC, AC adapter (also known as Giga-McBasic 856-30604)

  • Designed with internal AC power
  • Supports diagnostic features including Link Loss and Fiber Alert
  • Some models provide two 10/100/1000Mbps copper ports
  • Some models support Link Fault Pass Through (LFPT)
  • Supports a variety of SFP modules
  • Supports multiple mounting options (desktop, DIN rail or wall-mount)
Buy Now Datasheet
Media Converters - IMC-470-SE-US-ND - DigiKey
Thief River Falls, MN, United States
Media Converters
IMC-470-SE-US-ND
Media Converters IMC-470-SE-US-ND
GIGA-MCBASIC-II, TX/LX-SM1310/PL

GIGA-MCBASIC-II, TX/LX-SM1310/PL

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Network Media Converters Network Media Converters
Product Number IMC-470-SE-US IMC-470-SE-US-ND
Product Name Standalone Media Converter, 1000Mbps, Single mode 1310nm, 40km, SC, AC adapter (also known as Giga-McBasic 856-30604) Media Converters
Operating Temperature -10 to 50 C (14 to 122 F) -10 to 50 C (14 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 855-10268-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 100Base-FX
Connector SC
View Details
Media Converters - IMC-370-MMTX-PS-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network Gigabit (Multimode)
Connector SC
View Details
Hardened SFP/1250-ED, SSLX-SM/SC (1550T/1310R) 20km (also known as 808-38222) - SFP-GSS-20KRX - Advantech
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector Simplex SC
View Details
Media Converters - IMC-390-SE-US-ND - DigiKey
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Network Gigabit (Singlemode)
Connector SC
View Details