Advantech Standalone Media Converter, 1000Mbps, Multimode 850nm, 550m, SC, AC adapter (also known as Giga-McBasic 856-30601) IMC-470-MM-US

Description
Standalone Media Converter, 1000Mbps, Multimode 850nm, 550m, SC, AC adapter (also known as Giga-McBasic 856-30601) Designed with internal AC power Supports diagnostic features including Link Loss and Fiber Alert Some models provide two 10/100/1000Mbps copper ports Some models support Link Fault Pass Through (LFPT) Supports a variety of SFP modules Supports multiple mounting options (desktop, DIN rail or wall-mount)
Request a Quote Datasheet
Description
Standalone Media Converter, 1000Mbps, Multimode 850nm, 550m, SC, AC adapter (also known as Giga-McBasic 856-30601) Designed with internal AC power Supports diagnostic features including Link Loss and Fiber Alert Some models provide two 10/100/1000Mbps copper ports Some models support Link Fault Pass Through (LFPT) Supports a variety of SFP modules Supports multiple mounting options (desktop, DIN rail or wall-mount)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standalone Media Converter, 1000Mbps, Multimode 850nm, 550m, SC, AC adapter (also known as Giga-McBasic 856-30601) - IMC-470-MM-US - Advantech
Cincinnati, OH, United States
Standalone Media Converter, 1000Mbps, Multimode 850nm, 550m, SC, AC adapter (also known as Giga-McBasic 856-30601)
IMC-470-MM-US
Standalone Media Converter, 1000Mbps, Multimode 850nm, 550m, SC, AC adapter (also known as Giga-McBasic 856-30601) IMC-470-MM-US
Standalone Media Converter, 1000Mbps, Multimode 850nm, 550m, SC, AC adapter (also known as Giga-McBasic 856-30601) Designed with internal AC power Supports diagnostic features including Link Loss and Fiber Alert Some models provide two 10/100/1000Mbps copper ports Some models support Link Fault Pass Through (LFPT) Supports a variety of SFP modules Supports multiple mounting options (desktop, DIN rail or wall-mount)

Standalone Media Converter, 1000Mbps, Multimode 850nm, 550m, SC, AC adapter (also known as Giga-McBasic 856-30601)

  • Designed with internal AC power
  • Supports diagnostic features including Link Loss and Fiber Alert
  • Some models provide two 10/100/1000Mbps copper ports
  • Some models support Link Fault Pass Through (LFPT)
  • Supports a variety of SFP modules
  • Supports multiple mounting options (desktop, DIN rail or wall-mount)
Buy Now Datasheet
Media Converters - IMC-470-MM-US-ND - DigiKey
Thief River Falls, MN, United States
Media Converters
IMC-470-MM-US-ND
Media Converters IMC-470-MM-US-ND
GIGA-MCBASIC-II, TX/SX-MM850-SC

GIGA-MCBASIC-II, TX/SX-MM850-SC

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Network Media Converters Network Media Converters
Product Number IMC-470-MM-US IMC-470-MM-US-ND
Product Name Standalone Media Converter, 1000Mbps, Multimode 850nm, 550m, SC, AC adapter (also known as Giga-McBasic 856-30601) Media Converters
Operating Temperature -10 to 50 C (14 to 122 F) -10 to 50 C (14 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - IMC-721I-MMST-ND - DigiKey
Specs
Form Factor Board
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 100Base-FX
View Details
Media Converters - 2084-IMC-711-AC-US-ND - DigiKey
Specs
Form Factor Module
Features Rack Mount
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Media Converters - 2084-IMC-350-MM-PS-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 100Base-FX
Connector SC
View Details
10G Stand Alone Hardened Ethernet Media Converter - IMC-310I-SFP-A - Advantech
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
2 suppliers