Advantech Mini PoE+ Media Converter, 1000Mbps, Single mode 1310nm, 15km, SC (also known as MiniMc 857-11914TG) IMC-390-SM

Description
Mini PoE+ Media Converter, 1000Mbps, Single mode 1310nm, 15km, SC (also known as MiniMc 857-11914TG) Supports IEEE802.3at PoE+ (25.5W) and IEEE802.3af PoE (15.4W) standards Serves as a power sourcing equipment (PSE) device Supports jumbo frame functionality (up to 10240 bytes) Supports multiple mounting options (desktop, DIN rail or wall-mount) Features in configurable PoE reset on fiber LOS Supports Link Fault Pass Through (LFPT)
Request a Quote Datasheet
Description
Mini PoE+ Media Converter, 1000Mbps, Single mode 1310nm, 15km, SC (also known as MiniMc 857-11914TG) Supports IEEE802.3at PoE+ (25.5W) and IEEE802.3af PoE (15.4W) standards Serves as a power sourcing equipment (PSE) device Supports jumbo frame functionality (up to 10240 bytes) Supports multiple mounting options (desktop, DIN rail or wall-mount) Features in configurable PoE reset on fiber LOS Supports Link Fault Pass Through (LFPT)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini PoE+ Media Converter, 1000Mbps, Single mode 1310nm, 15km, SC (also known as MiniMc 857-11914TG) - IMC-390-SM - Advantech
Cincinnati, OH, United States
Mini PoE+ Media Converter, 1000Mbps, Single mode 1310nm, 15km, SC (also known as MiniMc 857-11914TG)
IMC-390-SM
Mini PoE+ Media Converter, 1000Mbps, Single mode 1310nm, 15km, SC (also known as MiniMc 857-11914TG) IMC-390-SM
Mini PoE+ Media Converter, 1000Mbps, Single mode 1310nm, 15km, SC (also known as MiniMc 857-11914TG) Supports IEEE802.3at PoE+ (25.5W) and IEEE802.3af PoE (15.4W) standards Serves as a power sourcing equipment (PSE) device Supports jumbo frame functionality (up to 10240 bytes) Supports multiple mounting options (desktop, DIN rail or wall-mount) Features in configurable PoE reset on fiber LOS Supports Link Fault Pass Through (LFPT)

Mini PoE+ Media Converter, 1000Mbps, Single mode 1310nm, 15km, SC (also known as MiniMc 857-11914TG)

  • Supports IEEE802.3at PoE+ (25.5W) and IEEE802.3af PoE (15.4W) standards
  • Serves as a power sourcing equipment (PSE) device
  • Supports jumbo frame functionality (up to 10240 bytes)
  • Supports multiple mounting options (desktop, DIN rail or wall-mount)
  • Features in configurable PoE reset on fiber LOS
  • Supports Link Fault Pass Through (LFPT)
Buy Now Datasheet
Media Converters - 2084-IMC-390-SM-ND - DigiKey
Thief River Falls, MN, United States
Media Converters
2084-IMC-390-SM-ND
Media Converters 2084-IMC-390-SM-ND
GT730 2G PCIEX16 DVI+HDMI+VGA LO

GT730 2G PCIEX16 DVI+HDMI+VGA LO

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Network Media Converters Network Media Converters
Product Number IMC-390-SM 2084-IMC-390-SM-ND
Product Name Mini PoE+ Media Converter, 1000Mbps, Single mode 1310nm, 15km, SC (also known as MiniMc 857-11914TG) Media Converters
Operating Temperature 0.0 to 50 C (32 to 122 F) 0.0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - IMC-751-SSER-ND - DigiKey
Specs
Form Factor Board
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 100Base-FX
View Details
Media Converters - IMC-721I-SL-ND - DigiKey
Specs
Form Factor Board
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 100Base-FX
View Details
Hardened Media Converter, 100Mbps, Multimode 1310nm, 2km, SC - EKI-2541MI-BE - Advantech
Specs
Operating Temperature -40 to 75 C (-40 to 167 F)
View Details
2 suppliers
100Base-T RJ45 SFP Module w/ Wide Temp - SFP-FTX-RJ45I-AE - Advantech
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details