Advantech 21.5" FHD Industrial Display kit with Touch Solution IDK-1121WR-30FHA1E

Description
21.5" FHD Industrial Display kit with Touch Solution 21.5" LCD supports 1920 x 1080 pixels and wide operating temperature(0 ~ 60° C) Brightness of 250/300 cd/m2 with LED backlight Pcap / 5-wire resistive touch solution High contrast ratio of 5000:1 High uniformity of 80% LVDS signal interface LED driver board built in Touch controller included (USB) AR surface treatment (Customized request) Optical bonding (Customized request)
Request a Quote Datasheet
Description
21.5" FHD Industrial Display kit with Touch Solution 21.5" LCD supports 1920 x 1080 pixels and wide operating temperature(0 ~ 60° C) Brightness of 250/300 cd/m2 with LED backlight Pcap / 5-wire resistive touch solution High contrast ratio of 5000:1 High uniformity of 80% LVDS signal interface LED driver board built in Touch controller included (USB) AR surface treatment (Customized request) Optical bonding (Customized request)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Cincinnati, OH, United States
21.5" FHD Industrial Display kit with Touch Solution
IDK-1121WR-30FHA1E
21.5" FHD Industrial Display kit with Touch Solution IDK-1121WR-30FHA1E
21.5" FHD Industrial Display kit with Touch Solution 21.5" LCD supports 1920 x 1080 pixels and wide operating temperature(0 ~ 60° C) Brightness of 250/300 cd/m2 with LED backlight Pcap / 5-wire resistive touch solution High contrast ratio of 5000:1 High uniformity of 80% LVDS signal interface LED driver board built in Touch controller included (USB) AR surface treatment (Customized request) Optical bonding (Customized request)

21.5" FHD Industrial Display kit with Touch Solution

  • 21.5" LCD supports 1920 x 1080 pixels and wide operating temperature(0 ~ 60° C)
  • Brightness of 250/300 cd/m2 with LED backlight
  • Pcap / 5-wire resistive touch solution
  • High contrast ratio of 5000:1
  • High uniformity of 80%
  • LVDS signal interface
  • LED driver board built in
  • Touch controller included (USB)
  • AR surface treatment (Customized request)
  • Optical bonding (Customized request)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDK-1121WR-30FHA1E
Product Name 21.5" FHD Industrial Display kit with Touch Solution
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080, FHD
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Color Color
Input Types 1 Channel LVDS
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
View Details
21.5
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080, FHD
View Details
Advantech 15.0
Specs
Input Types DVI; HDMI; VGA; VGA x 1, HDMI x 1, DisplayPort x 1
Screen Resolution XGA (1024 x 768); 1024 x 768 (XGA)
Diagonal Screen Size 15 inch (381 mm)
View Details