Advantech 18.5" HD, 1366 x 768, VGA/DVI/HDMI interface, Panel Mount Monitor IDS-3218WG-30HDA1

Description
18.5" HD, 1366 x 768, VGA/DVI/HDMI interface, Panel Mount Monitor 18.5" 1366x768 HD LCD panel with LED backlight for 20% power saving 0° ~ 55° C wide range operating temperature With 5-wire resistive or P-cap touchscreen solution (optional) Touch interface: USB and RS-232 Multiple signal interface with VGA, DVI and HDMI Integrated bracket for easy installation Versatile mounting methods for rear mounting and VESA mounting Anti-Reflective treatment (optional) Optical bonding (optional)
Request a Quote Datasheet
Description
18.5" HD, 1366 x 768, VGA/DVI/HDMI interface, Panel Mount Monitor 18.5" 1366x768 HD LCD panel with LED backlight for 20% power saving 0° ~ 55° C wide range operating temperature With 5-wire resistive or P-cap touchscreen solution (optional) Touch interface: USB and RS-232 Multiple signal interface with VGA, DVI and HDMI Integrated bracket for easy installation Versatile mounting methods for rear mounting and VESA mounting Anti-Reflective treatment (optional) Optical bonding (optional)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18.5
Cincinnati, OH, United States
18.5" HD, 1366 x 768, VGA/DVI/HDMI interface, Panel Mount Monitor
IDS-3218WG-30HDA1
18.5" HD, 1366 x 768, VGA/DVI/HDMI interface, Panel Mount Monitor IDS-3218WG-30HDA1
18.5" HD, 1366 x 768, VGA/DVI/HDMI interface, Panel Mount Monitor 18.5" 1366x768 HD LCD panel with LED backlight for 20% power saving 0° ~ 55° C wide range operating temperature With 5-wire resistive or P-cap touchscreen solution (optional) Touch interface: USB and RS-232 Multiple signal interface with VGA, DVI and HDMI Integrated bracket for easy installation Versatile mounting methods for rear mounting and VESA mounting Anti-Reflective treatment (optional) Optical bonding (optional)

18.5" HD, 1366 x 768, VGA/DVI/HDMI interface, Panel Mount Monitor

  • 18.5" 1366x768 HD LCD panel with LED backlight for 20% power saving
  • 0° ~ 55° C wide range operating temperature
  • With 5-wire resistive or P-cap touchscreen solution (optional)
  • Touch interface: USB and RS-232
  • Multiple signal interface with VGA, DVI and HDMI
  • Integrated bracket for easy installation
  • Versatile mounting methods for rear mounting and VESA mounting
  • Anti-Reflective treatment (optional)
  • Optical bonding (optional)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDS-3218WG-30HDA1
Product Name 18.5" HD, 1366 x 768, VGA/DVI/HDMI interface, Panel Mount Monitor
Color Color
Input Types DVI; HDMI; VGA; VGA x 1; DVI-D x 1; HDMI x 1; 12VDC Jack x 1;
Screen Resolution 1366 x 768, HD
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution XGA (1024 x 768); 1024x768, XGA
View Details
2.9
Specs
Color Color
Screen Resolution 296 x128 pixels
Environmental Temperature 32 to 122 F (0.0 to 50 C)
View Details