Advantech 17" SXGA Industrial Panel Mount Monitor IDS-3217R-35SXA1E

Description
17" SXGA Industrial Panel Mount Monitor 17" SXGA LCD panel with LED backlight for 20% power saving and environmental protection -20 ~ +60° C wide range operating temperature 5-wire resistive touchscreen solution or 3mm tempered smudge resistant protected glass Combo touch interface: RS-232 and USB Dual signal interface with VGA & DVI (on selected models) Standard integrated frame Versatile mounting methods for front mounting and VESA mounting Anti-Reflective treatment (optional) Ultra high brightness solution of 1200 cd/m2 for outdoor applications (optional)
Request a Quote Datasheet
Description
17" SXGA Industrial Panel Mount Monitor 17" SXGA LCD panel with LED backlight for 20% power saving and environmental protection -20 ~ +60° C wide range operating temperature 5-wire resistive touchscreen solution or 3mm tempered smudge resistant protected glass Combo touch interface: RS-232 and USB Dual signal interface with VGA & DVI (on selected models) Standard integrated frame Versatile mounting methods for front mounting and VESA mounting Anti-Reflective treatment (optional) Ultra high brightness solution of 1200 cd/m2 for outdoor applications (optional)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17
Cincinnati, OH, United States
17" SXGA Industrial Panel Mount Monitor
IDS-3217R-35SXA1E
17" SXGA Industrial Panel Mount Monitor IDS-3217R-35SXA1E
17" SXGA Industrial Panel Mount Monitor 17" SXGA LCD panel with LED backlight for 20% power saving and environmental protection -20 ~ +60° C wide range operating temperature 5-wire resistive touchscreen solution or 3mm tempered smudge resistant protected glass Combo touch interface: RS-232 and USB Dual signal interface with VGA & DVI (on selected models) Standard integrated frame Versatile mounting methods for front mounting and VESA mounting Anti-Reflective treatment (optional) Ultra high brightness solution of 1200 cd/m2 for outdoor applications (optional)

17" SXGA Industrial Panel Mount Monitor

  • 17" SXGA LCD panel with LED backlight for 20% power saving and environmental protection
  • -20 ~ +60° C wide range operating temperature
  • 5-wire resistive touchscreen solution or 3mm tempered smudge resistant protected glass
  • Combo touch interface: RS-232 and USB
  • Dual signal interface with VGA & DVI (on selected models)
  • Standard integrated frame
  • Versatile mounting methods for front mounting and VESA mounting
  • Anti-Reflective treatment (optional)
  • Ultra high brightness solution of 1200 cd/m2 for outdoor applications (optional)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDS-3217R-35SXA1E
Product Name 17" SXGA Industrial Panel Mount Monitor
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution SXGA (1280 x 1024); 1280x1024, SXGA
Diagonal Screen Size 17 inch (432 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.9
Specs
Color Color
Screen Resolution 296 x128 pixels
Environmental Temperature 32 to 104 F (0.0 to 40 C)
View Details
17
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution SXGA (1280 x 1024); 1280x1024, SXGA
View Details
15” XGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface - IDK-2115R-K2XGB2 - Advantech
Specs
Color Color
Input Types 1 Channel LVDS
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
View Details
12.1” SVGA and XGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with Touch solution, LVDS Interface - IDK-2112N-K2SVA2E - Advantech
Specs
Color Color
Input Types 1 Channel LVDS
Screen Resolution SVGA (800 x 600); 800 x 600, SVGA
View Details