Advantech 15" XGA Industrial Panel Mount Monitor IDS-3215EG-25XGA1E

Description
15" XGA Industrial Panel Mount Monitor 15" XGA LCD panel with LED backlight for 20% power saving and environmental protection -20° ~ +60° C wide range operating temperature 5-wire resistive touchscreen solution or tempered smudge resistant protected glass Combo touch interface: RS-232 and USB Dual signal interface with VGA & DVI Standard integrated frame Versatile mounting methods for rear mounting and VESA mounting Anti-Reflective treatment (optional) Ultra high brightness solution of 1200 cd/m 2 for outdoor applications (optional)
Request a Quote Datasheet
Description
15" XGA Industrial Panel Mount Monitor 15" XGA LCD panel with LED backlight for 20% power saving and environmental protection -20° ~ +60° C wide range operating temperature 5-wire resistive touchscreen solution or tempered smudge resistant protected glass Combo touch interface: RS-232 and USB Dual signal interface with VGA & DVI Standard integrated frame Versatile mounting methods for rear mounting and VESA mounting Anti-Reflective treatment (optional) Ultra high brightness solution of 1200 cd/m 2 for outdoor applications (optional)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15
Cincinnati, OH, United States
15" XGA Industrial Panel Mount Monitor
IDS-3215EG-25XGA1E
15" XGA Industrial Panel Mount Monitor IDS-3215EG-25XGA1E
15" XGA Industrial Panel Mount Monitor 15" XGA LCD panel with LED backlight for 20% power saving and environmental protection -20° ~ +60° C wide range operating temperature 5-wire resistive touchscreen solution or tempered smudge resistant protected glass Combo touch interface: RS-232 and USB Dual signal interface with VGA & DVI Standard integrated frame Versatile mounting methods for rear mounting and VESA mounting Anti-Reflective treatment (optional) Ultra high brightness solution of 1200 cd/m 2 for outdoor applications (optional)

15" XGA Industrial Panel Mount Monitor

  • 15" XGA LCD panel with LED backlight for 20% power saving and environmental protection
  • -20° ~ +60° C wide range operating temperature
  • 5-wire resistive touchscreen solution or tempered smudge resistant protected glass
  • Combo touch interface: RS-232 and USB
  • Dual signal interface with VGA & DVI
  • Standard integrated frame
  • Versatile mounting methods for rear mounting and VESA mounting
  • Anti-Reflective treatment (optional)
  • Ultra high brightness solution of 1200 cd/m 2 for outdoor applications (optional)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDS-3215EG-25XGA1E
Product Name 15" XGA Industrial Panel Mount Monitor
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution XGA (1024 x 768); 1024x768, XGA
Diagonal Screen Size 15 inch (381 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10.4
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution SVGA (800 x 600); 800x600, SVGA
View Details
7
Specs
Color Color
Input Types 1 Channel LVDS
Screen Resolution 1024x600, WSVGA
View Details
15
Specs
Color Color
Input Types DVI; HDMI; VGA; VGA x1; DVI-D x1; HDMIx1;12 VDC Jack x1; USB x1; RS-232 x1(USB & RS-232 are reserved for the connection to enable touch only)
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
View Details