Advantech 12" SVGA / XGA Industrial Panel Mount Monitor IDS-3212P-60XGA1

Description
12" SVGA / XGA Industrial Panel Mount Monitor 12.1" SVGA / XGA LCD panel with LED backlight for 20% power savings, and environmental protection -20° C ~ +60° C wide range operating temperature 5-wire resistive touch screen solution or 3mm tempered smudge resistantprotected glass Combo touch interface, both RS-232 and USB Dual signal interface with VGA & DVI Standard integrated frame Versatile mounting method for rear mounting and VESA mounting Anti-Reflective treatment (optional) Ultra high brightness solution of 1200 cd/m2 for utdoor applications (optional)
Request a Quote Datasheet
Description
12" SVGA / XGA Industrial Panel Mount Monitor 12.1" SVGA / XGA LCD panel with LED backlight for 20% power savings, and environmental protection -20° C ~ +60° C wide range operating temperature 5-wire resistive touch screen solution or 3mm tempered smudge resistantprotected glass Combo touch interface, both RS-232 and USB Dual signal interface with VGA & DVI Standard integrated frame Versatile mounting method for rear mounting and VESA mounting Anti-Reflective treatment (optional) Ultra high brightness solution of 1200 cd/m2 for utdoor applications (optional)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12
Cincinnati, OH, United States
12" SVGA / XGA Industrial Panel Mount Monitor
IDS-3212P-60XGA1
12" SVGA / XGA Industrial Panel Mount Monitor IDS-3212P-60XGA1
12" SVGA / XGA Industrial Panel Mount Monitor 12.1" SVGA / XGA LCD panel with LED backlight for 20% power savings, and environmental protection -20° C ~ +60° C wide range operating temperature 5-wire resistive touch screen solution or 3mm tempered smudge resistantprotected glass Combo touch interface, both RS-232 and USB Dual signal interface with VGA & DVI Standard integrated frame Versatile mounting method for rear mounting and VESA mounting Anti-Reflective treatment (optional) Ultra high brightness solution of 1200 cd/m2 for utdoor applications (optional)

12" SVGA / XGA Industrial Panel Mount Monitor

  • 12.1" SVGA / XGA LCD panel with LED backlight for 20% power savings, and environmental protection
  • -20° C ~ +60° C wide range operating temperature
  • 5-wire resistive touch screen solution or 3mm tempered smudge resistantprotected glass
  • Combo touch interface, both RS-232 and USB
  • Dual signal interface with VGA & DVI
  • Standard integrated frame
  • Versatile mounting method for rear mounting and VESA mounting
  • Anti-Reflective treatment (optional)
  • Ultra high brightness solution of 1200 cd/m2 for utdoor applications (optional)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDS-3212P-60XGA1
Product Name 12" SVGA / XGA Industrial Panel Mount Monitor
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
Diagonal Screen Size 12.1 inch (307 mm)
Unlock Full Specs
to access all available technical data

Similar Products

21.5
Specs
Color Color
Input Types DVI; HDMI; VGA; HDMI/DVI/VGA
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080, FHD
View Details
10.4
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution SVGA (800 x 600); 800x600, SVGA
View Details
24
Specs
Color Color
Input Types DVI; HDMI; RGB
Screen Resolution WUXGA (1920 x 1200); 1920 x 1200
View Details