Advantech 27" FHD 1920 x 1080, VGA/DVI/DP interface, open frame touch monitor IDS-3127WP-30FHA1

Description
27" FHD 1920 x 1080, VGA/DVI/DP interface, open frame touch monitor 27" Full HD 1920 x 1080 LCD panel with LED backlight 0 ~ 45° C wide operating temperature P-cap touch screen with USB interface Slim border design with 10mm Standard VESA mounting Wide viewing angle display
Request a Quote Datasheet
Description
27" FHD 1920 x 1080, VGA/DVI/DP interface, open frame touch monitor 27" Full HD 1920 x 1080 LCD panel with LED backlight 0 ~ 45° C wide operating temperature P-cap touch screen with USB interface Slim border design with 10mm Standard VESA mounting Wide viewing angle display
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27
Cincinnati, OH, United States
27" FHD 1920 x 1080, VGA/DVI/DP interface, open frame touch monitor
IDS-3127WP-30FHA1
27" FHD 1920 x 1080, VGA/DVI/DP interface, open frame touch monitor IDS-3127WP-30FHA1
27" FHD 1920 x 1080, VGA/DVI/DP interface, open frame touch monitor 27" Full HD 1920 x 1080 LCD panel with LED backlight 0 ~ 45° C wide operating temperature P-cap touch screen with USB interface Slim border design with 10mm Standard VESA mounting Wide viewing angle display

27" FHD 1920 x 1080, VGA/DVI/DP interface, open frame touch monitor

  • 27" Full HD 1920 x 1080 LCD panel with LED backlight
  • 0 ~ 45° C wide operating temperature
  • P-cap touch screen with USB interface
  • Slim border design with 10mm
  • Standard VESA mounting
  • Wide viewing angle display
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDS-3127WP-30FHA1
Product Name 27" FHD 1920 x 1080, VGA/DVI/DP interface, open frame touch monitor
Color Color
Unlock Full Specs
to access all available technical data

Similar Products

12.1
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution SVGA (800 x 600); 800x600, SVGA
View Details
Advantech 15.6
Specs
Input Types DVI; HDMI; VGA; VGA x 1, HDMI x 1, DVI-D x 1, Display Port x 1
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080 (FHD)
Diagonal Screen Size 15.6 inch (396 mm)
View Details
21.5
Specs
Color Color
Input Types 2 Channel LVDS
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080, FHD
View Details
12
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
View Details