Advantech 17" 1280 x 1024, VGA/DVI interface, Ultra Slim Touch Open Frame Monitor IDS-3117R-35SXA1E

Description
17" 1280 x 1024, VGA/DVI interface, Ultra Slim Touch Open Frame Monitor 17" 1280 x 1024 SXGA LCD panel with LED backlight for 20% power saving and environmental protection -20°C~+60°C wide operating temperature support 5-wires resistive touchscreen solution Combo touch interface RS-232 and USB Dual signal interface with VGA and DVI (on selected models) Integrated bracket for easy installation Versatile mounting methods for Rear mounting and VESA mounting Anti-Reflective surface treatment for sunlight readable enhancement (optional) Ultra high brightness solution of 1200 nits for outdoor application (optional)
Request a Quote Datasheet
Description
17" 1280 x 1024, VGA/DVI interface, Ultra Slim Touch Open Frame Monitor 17" 1280 x 1024 SXGA LCD panel with LED backlight for 20% power saving and environmental protection -20°C~+60°C wide operating temperature support 5-wires resistive touchscreen solution Combo touch interface RS-232 and USB Dual signal interface with VGA and DVI (on selected models) Integrated bracket for easy installation Versatile mounting methods for Rear mounting and VESA mounting Anti-Reflective surface treatment for sunlight readable enhancement (optional) Ultra high brightness solution of 1200 nits for outdoor application (optional)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17
Cincinnati, OH, United States
17" 1280 x 1024, VGA/DVI interface, Ultra Slim Touch Open Frame Monitor
IDS-3117R-35SXA1E
17" 1280 x 1024, VGA/DVI interface, Ultra Slim Touch Open Frame Monitor IDS-3117R-35SXA1E
17" 1280 x 1024, VGA/DVI interface, Ultra Slim Touch Open Frame Monitor 17" 1280 x 1024 SXGA LCD panel with LED backlight for 20% power saving and environmental protection -20°C~+60°C wide operating temperature support 5-wires resistive touchscreen solution Combo touch interface RS-232 and USB Dual signal interface with VGA and DVI (on selected models) Integrated bracket for easy installation Versatile mounting methods for Rear mounting and VESA mounting Anti-Reflective surface treatment for sunlight readable enhancement (optional) Ultra high brightness solution of 1200 nits for outdoor application (optional)

17" 1280 x 1024, VGA/DVI interface, Ultra Slim Touch Open Frame Monitor

  • 17" 1280 x 1024 SXGA LCD panel with LED backlight for 20% power saving and environmental protection
  • -20°C~+60°C wide operating temperature support
  • 5-wires resistive touchscreen solution
  • Combo touch interface RS-232 and USB
  • Dual signal interface with VGA and DVI (on selected models)
  • Integrated bracket for easy installation
  • Versatile mounting methods for Rear mounting and VESA mounting
  • Anti-Reflective surface treatment for sunlight readable enhancement (optional)
  • Ultra high brightness solution of 1200 nits for outdoor application (optional)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDS-3117R-35SXA1E
Product Name 17" 1280 x 1024, VGA/DVI interface, Ultra Slim Touch Open Frame Monitor
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution SXGA (1280 x 1024); 1280x1024, SXGA
Unlock Full Specs
to access all available technical data

Similar Products

Advantech 27
Specs
Input Types DVI; HDMI; VGA; VGA x 1, HDMI x 1, DVI-D x 1
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080 (FHD)
Diagonal Screen Size 27 inch (686 mm)
View Details
12.1” SVGA and XGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with Touch solution, LVDS Interface - IDK-2112N-K2SVA2E - Advantech
Specs
Color Color
Input Types 1 Channel LVDS
Screen Resolution SVGA (800 x 600); 800 x 600, SVGA
View Details
Advantech 10.1
Specs
Input Types DVI; HDMI; VGA; VGA x 1, HDMI x 1, DVI-D x 1, Display Port x 1
Screen Resolution 1280 x 800 (WXGA)
Diagonal Screen Size 10.1 inch (257 mm)
View Details
21.5
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080, FHD
View Details