Advantech 6.5" 640 x 480, VGA/DVI interface, Ultra Slim Touch Open Frame Monitor IDS-3106N-80VGA1E

Description
6.5" 640 x 480, VGA/DVI interface, Ultra Slim Touch Open Frame Monitor 6.5" 640 x 480 VGA panel with LED backlight for 20% power saving and environmental protection 0~50° C wide operating temperature support 4-wires resistive touchscreen solution USB touch interface Dual signal interface with VGA and DVI Integrated bracket for easy installation Versatile mounting methods for Rear mounting and VESA mounting Anti-Reflective surface treatment for sunlight readable enhancement (optional)
Request a Quote Datasheet
Description
6.5" 640 x 480, VGA/DVI interface, Ultra Slim Touch Open Frame Monitor 6.5" 640 x 480 VGA panel with LED backlight for 20% power saving and environmental protection 0~50° C wide operating temperature support 4-wires resistive touchscreen solution USB touch interface Dual signal interface with VGA and DVI Integrated bracket for easy installation Versatile mounting methods for Rear mounting and VESA mounting Anti-Reflective surface treatment for sunlight readable enhancement (optional)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.5
Cincinnati, OH, United States
6.5" 640 x 480, VGA/DVI interface, Ultra Slim Touch Open Frame Monitor
IDS-3106N-80VGA1E
6.5" 640 x 480, VGA/DVI interface, Ultra Slim Touch Open Frame Monitor IDS-3106N-80VGA1E
6.5" 640 x 480, VGA/DVI interface, Ultra Slim Touch Open Frame Monitor 6.5" 640 x 480 VGA panel with LED backlight for 20% power saving and environmental protection 0~50° C wide operating temperature support 4-wires resistive touchscreen solution USB touch interface Dual signal interface with VGA and DVI Integrated bracket for easy installation Versatile mounting methods for Rear mounting and VESA mounting Anti-Reflective surface treatment for sunlight readable enhancement (optional)

6.5" 640 x 480, VGA/DVI interface, Ultra Slim Touch Open Frame Monitor

  • 6.5" 640 x 480 VGA panel with LED backlight for 20% power saving and environmental protection
  • 0~50° C wide operating temperature support
  • 4-wires resistive touchscreen solution
  • USB touch interface
  • Dual signal interface with VGA and DVI
  • Integrated bracket for easy installation
  • Versatile mounting methods for Rear mounting and VESA mounting
  • Anti-Reflective surface treatment for sunlight readable enhancement (optional)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDS-3106N-80VGA1E
Product Name 6.5" 640 x 480, VGA/DVI interface, Ultra Slim Touch Open Frame Monitor
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution VGA (640 x 480); 640x480, VGA
Unlock Full Specs
to access all available technical data

Similar Products

5.7
Specs
Color Color
Screen Resolution VGA (640 x 480); 640x480, VGA
Environmental Temperature -4 to 158 F (-20 to 70 C)
View Details
10.4” SVGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface - IDK-2110N-K2SVA2E - Advantech
Specs
Color Color
Input Types 1 Channel LVDS
Screen Resolution SVGA (800 x 600); 800 x 600, SVGA
View Details
12
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution SVGA (800 x 600); 800 x 600, SVGA
View Details
38
Specs
Color Color
Screen Resolution 1920 x 538
Diagonal Screen Size 38 inch (965 mm)
View Details