Advantech 15” XGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface IDK-2115N-K2XGB2

Description
15” XGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface 15” LCD supports 1024 x 768 pixels Ultra-high brightness of 1200cd/m2 with external LED backlight -20℃~+70℃ wide operating temperature support High contrast ratio of 2500:1 Superior sunlight readability Low power consumption 18.36W LVDS signal interface AR surface treatment (Optional) Manually VR brightness control (Optional) Auto-dimming solution with light sensor (Optional) Optical bonding (Optional)
Request a Quote Datasheet
Description
15” XGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface 15” LCD supports 1024 x 768 pixels Ultra-high brightness of 1200cd/m2 with external LED backlight -20℃~+70℃ wide operating temperature support High contrast ratio of 2500:1 Superior sunlight readability Low power consumption 18.36W LVDS signal interface AR surface treatment (Optional) Manually VR brightness control (Optional) Auto-dimming solution with light sensor (Optional) Optical bonding (Optional)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15” XGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface - IDK-2115N-K2XGB2 - Advantech
Cincinnati, OH, United States
15” XGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface
IDK-2115N-K2XGB2
15” XGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface IDK-2115N-K2XGB2
15” XGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface 15” LCD supports 1024 x 768 pixels Ultra-high brightness of 1200cd/m2 with external LED backlight -20℃~+70℃ wide operating temperature support High contrast ratio of 2500:1 Superior sunlight readability Low power consumption 18.36W LVDS signal interface AR surface treatment (Optional) Manually VR brightness control (Optional) Auto-dimming solution with light sensor (Optional) Optical bonding (Optional)

15” XGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface

  • 15” LCD supports 1024 x 768 pixels
  • Ultra-high brightness of 1200cd/m2 with external LED backlight
  • -20℃~+70℃ wide operating temperature support
  • High contrast ratio of 2500:1
  • Superior sunlight readability
  • Low power consumption 18.36W
  • LVDS signal interface
  • AR surface treatment (Optional)
  • Manually VR brightness control (Optional)
  • Auto-dimming solution with light sensor (Optional)
  • Optical bonding (Optional)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDK-2115N-K2XGB2
Product Name 15” XGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with LED B/L, LVDS Interface
Color Color
Input Types 1 Channel LVDS
Screen Resolution XGA (1024 x 768); 1024 x 768, XGA
Unlock Full Specs
to access all available technical data

Similar Products

12.1
Specs
Color Color
Input Types 1 Channel LVDS
Screen Resolution XGA (1024 x 768); 1024x768, XGA
View Details
Advantech 15.0
Specs
Input Types DVI; HDMI; VGA; VGA x 1, HDMI x 1, DisplayPort x 1
Screen Resolution XGA (1024 x 768); 1024 x 768 (XGA)
Diagonal Screen Size 15 inch (381 mm)
View Details
Advantech 23.8
Specs
Input Types DVI; HDMI; VGA; VGA x 1, HDMI x 1, DisplayPort x 1
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080 (FHD)
Diagonal Screen Size 23.8 inch (605 mm)
View Details
15
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution XGA (1024 x 768); 1024x768, XGA
View Details