Advantech 15.6" FHD, 1200nit brightness with PCAP solution IDK-2115WP-K2FHA1

Description
15.6" FHD, 1200nit brightness with PCAP solution 15.6" LCD supports 1920 x 1080 pixels Brightness of 1200 cd/m2 with LED backlight Wide wiew angle as 170° x 170° Projected Capacitive touch solution Touch controller included (USB) With External LED Driver board
Request a Quote Datasheet
Description
15.6" FHD, 1200nit brightness with PCAP solution 15.6" LCD supports 1920 x 1080 pixels Brightness of 1200 cd/m2 with LED backlight Wide wiew angle as 170° x 170° Projected Capacitive touch solution Touch controller included (USB) With External LED Driver board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" FHD, 1200nit brightness with PCAP solution
IDK-2115WP-K2FHA1
15.6" FHD, 1200nit brightness with PCAP solution IDK-2115WP-K2FHA1
15.6" FHD, 1200nit brightness with PCAP solution 15.6" LCD supports 1920 x 1080 pixels Brightness of 1200 cd/m2 with LED backlight Wide wiew angle as 170° x 170° Projected Capacitive touch solution Touch controller included (USB) With External LED Driver board

15.6" FHD, 1200nit brightness with PCAP solution

  • 15.6" LCD supports 1920 x 1080 pixels
  • Brightness of 1200 cd/m2 with LED backlight
  • Wide wiew angle as 170° x 170°
  • Projected Capacitive touch solution
  • Touch controller included (USB)
  • With External LED Driver board
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDK-2115WP-K2FHA1
Product Name 15.6" FHD, 1200nit brightness with PCAP solution
Color Color
Unlock Full Specs
to access all available technical data

Similar Products

2.9
Specs
Color Color
Screen Resolution 296 x128 pixels
Environmental Temperature 32 to 122 F (0.0 to 50 C)
View Details
21.5
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080, FHD
View Details
PAX-127 is a versatile display with touch panel option. Suitable for applications in hospitals and clinical practice. - PAX-127-C2A-LAG - Advantech
Specs
Color Color
Input Types DVI; HDMI; RGB
Screen Resolution WUXGA (1920 x 1200); 1920 x 1200
View Details