Advantech 12.1" 1024 x 768 & 800 x 600, VGA/DVI interface, Ultra Slim Open Frame Touch Monitor IDS-3112N-60XGA1E

Description
12.1" 1024 x 768 & 800 x 600, VGA/DVI interface, Ultra Slim Open Frame Touch Monitor 12.1" 1024 x 768 XGA, 800 x 600 SVGA panel with LED backlight for 20% power saving and environmental protection -20°C~+60°C wide operating temperature support 5-wires resistive touchscreen solution Combo touch interface of RS-232 and USB Dual signal interface with VGA and DVI Integrated bracket for easy installation Versatile mounting methods for Rear mounting and VESA mounting Anti-Reflective surface treatment for sunlight readable enhancement (optional) Ultra high brightness solution of 1200 nits for outdoor application (optional)
Request a Quote Datasheet
Description
12.1" 1024 x 768 & 800 x 600, VGA/DVI interface, Ultra Slim Open Frame Touch Monitor 12.1" 1024 x 768 XGA, 800 x 600 SVGA panel with LED backlight for 20% power saving and environmental protection -20°C~+60°C wide operating temperature support 5-wires resistive touchscreen solution Combo touch interface of RS-232 and USB Dual signal interface with VGA and DVI Integrated bracket for easy installation Versatile mounting methods for Rear mounting and VESA mounting Anti-Reflective surface treatment for sunlight readable enhancement (optional) Ultra high brightness solution of 1200 nits for outdoor application (optional)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12.1
Cincinnati, OH, United States
12.1" 1024 x 768 & 800 x 600, VGA/DVI interface, Ultra Slim Open Frame Touch Monitor
IDS-3112N-60XGA1E
12.1" 1024 x 768 & 800 x 600, VGA/DVI interface, Ultra Slim Open Frame Touch Monitor IDS-3112N-60XGA1E
12.1" 1024 x 768 & 800 x 600, VGA/DVI interface, Ultra Slim Open Frame Touch Monitor 12.1" 1024 x 768 XGA, 800 x 600 SVGA panel with LED backlight for 20% power saving and environmental protection -20°C~+60°C wide operating temperature support 5-wires resistive touchscreen solution Combo touch interface of RS-232 and USB Dual signal interface with VGA and DVI Integrated bracket for easy installation Versatile mounting methods for Rear mounting and VESA mounting Anti-Reflective surface treatment for sunlight readable enhancement (optional) Ultra high brightness solution of 1200 nits for outdoor application (optional)

12.1" 1024 x 768 & 800 x 600, VGA/DVI interface, Ultra Slim Open Frame Touch Monitor

  • 12.1" 1024 x 768 XGA, 800 x 600 SVGA panel with LED backlight for 20% power saving and environmental protection
  • -20°C~+60°C wide operating temperature support
  • 5-wires resistive touchscreen solution
  • Combo touch interface of RS-232 and USB
  • Dual signal interface with VGA and DVI
  • Integrated bracket for easy installation
  • Versatile mounting methods for Rear mounting and VESA mounting
  • Anti-Reflective surface treatment for sunlight readable enhancement (optional)
  • Ultra high brightness solution of 1200 nits for outdoor application (optional)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDS-3112N-60XGA1E
Product Name 12.1" 1024 x 768 & 800 x 600, VGA/DVI interface, Ultra Slim Open Frame Touch Monitor
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution XGA (1024 x 768); 1024x768, XGA
Unlock Full Specs
to access all available technical data

Similar Products

12.1” SVGA and XGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with Touch solution, LVDS Interface - IDK-2112R-K2SVA2E - Advantech
Specs
Color Color
Input Types 1 Channel LVDS
Screen Resolution SVGA (800 x 600); 800 x 600, SVGA
View Details
21.5
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080, FHD
View Details
38
Specs
Color Color
Screen Resolution 1920 x 538
Diagonal Screen Size 38 inch (965 mm)
View Details