Advantech ICR-3200, NAM, 2× Ethernet, 1× RS232, 1× RS485, Metal, Without Accessories ICR-3241

Description
ICR-3200, NAM, 2× Ethernet, 1× RS232, 1× RS485, Metal, Without Accessories 4G LTE Cat.4 VPN Gateway for Industrial IoT applications LTE B2, B4, B5, B12, B13, B14, B66, B71 Carriers support; Verizon, AT&T, T-Mobile, FirstNet (Public Safety) Powerful CPU with 1.3 GB storage to host customer SW applications 2× SIM with cover, Dual SIM + eSIM 2× Ethernet 10/100, 1× RS232, 1× RS485 and I/O Robust metal cover with DIN and Wall mount options Operational temperature range from -40 °C to +75 °C Sleep mode & Power ignition & Backup real time clock Advanced networking, Diagnostics, VPN support, Firewall
Request a Quote Datasheet
Description
ICR-3200, NAM, 2× Ethernet, 1× RS232, 1× RS485, Metal, Without Accessories 4G LTE Cat.4 VPN Gateway for Industrial IoT applications LTE B2, B4, B5, B12, B13, B14, B66, B71 Carriers support; Verizon, AT&T, T-Mobile, FirstNet (Public Safety) Powerful CPU with 1.3 GB storage to host customer SW applications 2× SIM with cover, Dual SIM + eSIM 2× Ethernet 10/100, 1× RS232, 1× RS485 and I/O Robust metal cover with DIN and Wall mount options Operational temperature range from -40 °C to +75 °C Sleep mode & Power ignition & Backup real time clock Advanced networking, Diagnostics, VPN support, Firewall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICR-3200, NAM, 2× Ethernet, 1× RS232, 1× RS485, Metal, Without Accessories - ICR-3241 - Advantech
Cincinnati, OH, United States
ICR-3200, NAM, 2× Ethernet, 1× RS232, 1× RS485, Metal, Without Accessories
ICR-3241
ICR-3200, NAM, 2× Ethernet, 1× RS232, 1× RS485, Metal, Without Accessories ICR-3241
ICR-3200, NAM, 2× Ethernet, 1× RS232, 1× RS485, Metal, Without Accessories 4G LTE Cat.4 VPN Gateway for Industrial IoT applications LTE B2, B4, B5, B12, B13, B14, B66, B71 Carriers support; Verizon, AT&T, T-Mobile, FirstNet (Public Safety) Powerful CPU with 1.3 GB storage to host customer SW applications 2× SIM with cover, Dual SIM + eSIM 2× Ethernet 10/100, 1× RS232, 1× RS485 and I/O Robust metal cover with DIN and Wall mount options Operational temperature range from -40 °C to +75 °C Sleep mode & Power ignition & Backup real time clock Advanced networking, Diagnostics, VPN support, Firewall

ICR-3200, NAM, 2× Ethernet, 1× RS232, 1× RS485, Metal, Without Accessories

  • 4G LTE Cat.4 VPN Gateway for Industrial IoT applications
  • LTE B2, B4, B5, B12, B13, B14, B66, B71
  • Carriers support; Verizon, AT&T, T-Mobile, FirstNet (Public Safety)
  • Powerful CPU with 1.3 GB storage to host customer SW applications
  • 2× SIM with cover, Dual SIM + eSIM
  • 2× Ethernet 10/100, 1× RS232, 1× RS485 and I/O
  • Robust metal cover with DIN and Wall mount options
  • Operational temperature range from -40 °C to +75 °C
  • Sleep mode & Power ignition & Backup real time clock
  • Advanced networking, Diagnostics, VPN support, Firewall
Buy Now Datasheet
Gateways, Routers - 2084-ICR-3241-ND - DigiKey
Thief River Falls, MN, United States
Gateways, Routers
2084-ICR-3241-ND
Gateways, Routers 2084-ICR-3241-ND
4G DHCP, LTE, WCDMA Gateway AT&T, Verizon, Rogers Ethernet, RJ-45, RS-232, RS-485

4G DHCP, LTE, WCDMA Gateway AT&T, Verizon, Rogers Ethernet, RJ-45, RS-232, RS-485

Buy Now Datasheet
Sheung Wan, Hong Kong
Gateways
ICR-3241
Gateways ICR-3241
Gateways INDUSTRIAL IoT 4G LTE ROUTER & GATEWAY

Gateways INDUSTRIAL IoT 4G LTE ROUTER & GATEWAY

Buy Now Datasheet
Networking Router - 132432506 - Radwell International
Willingboro, NJ, United States
Networking Router
132432506
Networking Router 132432506
CELLULAR ROUTER, NAM, 2 X ETH, 1 X RS232, 1X RS485, DIN AND WALL MOUNT, 4G LTE CAT.4 VPN GATEWAY WITH 3G/2G FALLBACK. FREE 2 YEAR RADWELL WARRANTY

CELLULAR ROUTER, NAM, 2 X ETH, 1 X RS232, 1X RS485, DIN AND WALL MOUNT, 4G LTE CAT.4 VPN GATEWAY WITH 3G/2G FALLBACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Lte Gateway, 10/100Mbps, Din Rail/wall; No. Of Ethernet Ports Advantech - 52AH6898 - Newark, An Avnet Company
Chicago, IL, United States
Lte Gateway, 10/100Mbps, Din Rail/wall; No. Of Ethernet Ports Advantech
52AH6898
Lte Gateway, 10/100Mbps, Din Rail/wall; No. Of Ethernet Ports Advantech 52AH6898
LTE GATEWAY, 10/100MBPS, DIN RAIL/WALL; No. of Ethernet Ports:2Ports; No. of Serial Communication Ports:2 Port; Network Speeds:10Mbps, 100Mbps; Port Types:RS232 x 1, RS485 x 1, Ethernet x 2; Gateway Server Mounting:DIN Rail / Wall

LTE GATEWAY, 10/100MBPS, DIN RAIL/WALL; No. of Ethernet Ports:2Ports; No. of Serial Communication Ports:2 Port; Network Speeds:10Mbps, 100Mbps; Port Types:RS232 x 1, RS485 x 1, Ethernet x 2; Gateway Server Mounting:DIN Rail / Wall

Supplier's Site Datasheet

Technical Specifications

  Advantech DigiKey VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment Network Equipment Network Equipment
Product Number ICR-3241 2084-ICR-3241-ND ICR-3241 132432506 52AH6898
Product Name ICR-3200, NAM, 2× Ethernet, 1× RS232, 1× RS485, Metal, Without Accessories Gateways, Routers Gateways Networking Router Lte Gateway, 10/100Mbps, Din Rail/wall; No. Of Ethernet Ports Advantech
Form Factor Wall Mount
Features Internet of Things (IoT) Capable
Network Equipment Router; Gateway Router; Gateway Gateway
Network Media Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Network Switch, 8Port, 100Mbps; No. Of Ports Advantech - 44W6738 - Newark, An Avnet Company
Specs
Network Equipment Switch
Data Rate 0.0100 to 0.1000 Gbps
View Details
Industrial Communication Gateway with TI Cortex A9, 2 x LAN & 4 COM - ECU-1251TL-R23AA - Advantech
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Wall Mount
View Details
2 suppliers
ULI-234TC - RS-422/485 Repeater / Isolator, Industrial DIN Mount, Terminal Blocks - BB-485OPDR - Advantech
Specs
Network Equipment Repeater
Ports / Interfaces Terminal block
View Details