Advantech ICR-3200, Global LAN, 2x Ethernet, 1x RS232, 1x RS485, Wi-Fi, Metal, Without Accessories ICR-3201W

Description
ICR-3200, Global LAN, 2x Ethernet, 1x RS232, 1x RS485, Wi-Fi, Metal, Without Accessories LAN VPN Gateway for Industrial IoT applications Powerful CPU with 1.3 GB storage to host customer SW applications 2× Ethernet 10/100, 1x RS232, 1x RS485 and I/O Wi-Fi 802.11ac using MU-MIMO technology, Bluetooth v5.1 (class 1) Robust metal cover with DIN and Wall mount options Operational temperature range from -40 °C to +75 °C Backup real time clock Sleep mode & Power ignition
Request a Quote Datasheet
Description
ICR-3200, Global LAN, 2x Ethernet, 1x RS232, 1x RS485, Wi-Fi, Metal, Without Accessories LAN VPN Gateway for Industrial IoT applications Powerful CPU with 1.3 GB storage to host customer SW applications 2× Ethernet 10/100, 1x RS232, 1x RS485 and I/O Wi-Fi 802.11ac using MU-MIMO technology, Bluetooth v5.1 (class 1) Robust metal cover with DIN and Wall mount options Operational temperature range from -40 °C to +75 °C Backup real time clock Sleep mode & Power ignition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICR-3200, Global LAN, 2x Ethernet, 1x RS232, 1x RS485, Wi-Fi, Metal, Without Accessories - ICR-3201W - Advantech
Cincinnati, OH, United States
ICR-3200, Global LAN, 2x Ethernet, 1x RS232, 1x RS485, Wi-Fi, Metal, Without Accessories
ICR-3201W
ICR-3200, Global LAN, 2x Ethernet, 1x RS232, 1x RS485, Wi-Fi, Metal, Without Accessories ICR-3201W
ICR-3200, Global LAN, 2x Ethernet, 1x RS232, 1x RS485, Wi-Fi, Metal, Without Accessories LAN VPN Gateway for Industrial IoT applications Powerful CPU with 1.3 GB storage to host customer SW applications 2× Ethernet 10/100, 1x RS232, 1x RS485 and I/O Wi-Fi 802.11ac using MU-MIMO technology, Bluetooth v5.1 (class 1) Robust metal cover with DIN and Wall mount options Operational temperature range from -40 °C to +75 °C Backup real time clock Sleep mode & Power ignition

ICR-3200, Global LAN, 2x Ethernet, 1x RS232, 1x RS485, Wi-Fi, Metal, Without Accessories

  • LAN VPN Gateway for Industrial IoT applications
  • Powerful CPU with 1.3 GB storage to host customer SW applications
  • 2× Ethernet 10/100, 1x RS232, 1x RS485 and I/O
  • Wi-Fi 802.11ac using MU-MIMO technology, Bluetooth v5.1 (class 1)
  • Robust metal cover with DIN and Wall mount options
  • Operational temperature range from -40 °C to +75 °C
  • Backup real time clock
  • Sleep mode & Power ignition
Buy Now Datasheet
Gateways, Routers - 2084-ICR-3201W-ND - DigiKey
Thief River Falls, MN, United States
Gateways, Routers
2084-ICR-3201W-ND
Gateways, Routers 2084-ICR-3201W-ND
802.11a/b/g/-c, LTE Gateway Ethernet, RS-232, RS-485

802.11a/b/g/-c, LTE Gateway Ethernet, RS-232, RS-485

Buy Now Datasheet
Iot Lan Router & Gateway, 10Mbps/100Mbps; No. Of Ethernet Ports Advantech - 82AH0977 - Newark, An Avnet Company
Chicago, IL, United States
Iot Lan Router & Gateway, 10Mbps/100Mbps; No. Of Ethernet Ports Advantech
82AH0977
Iot Lan Router & Gateway, 10Mbps/100Mbps; No. Of Ethernet Ports Advantech 82AH0977
IOT LAN ROUTER & GATEWAY, 10MBPS/100MBPS; No. of Ethernet Ports:2Ports; No. of Serial Communication Ports:2 Port; Network Speeds:10Mbps, 100Mbps; Port Types:RJ45 x 2, RS232 x 1, RS485 x 1; Gateway Server Mounting:DIN Rail / Wall

IOT LAN ROUTER & GATEWAY, 10MBPS/100MBPS; No. of Ethernet Ports:2Ports; No. of Serial Communication Ports:2 Port; Network Speeds:10Mbps, 100Mbps; Port Types:RJ45 x 2, RS232 x 1, RS485 x 1; Gateway Server Mounting:DIN Rail / Wall

Supplier's Site Datasheet

Technical Specifications

  Advantech DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number ICR-3201W 2084-ICR-3201W-ND 82AH0977
Product Name ICR-3200, Global LAN, 2x Ethernet, 1x RS232, 1x RS485, Wi-Fi, Metal, Without Accessories Gateways, Routers Iot Lan Router & Gateway, 10Mbps/100Mbps; No. Of Ethernet Ports Advantech
Network Equipment Router Gateway Gateway
Area Network Type LAN Capable
Form Factor Wall Mount
Network Media Wireless Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Gateways, Routers - 2084-BB-SR30518120-SWH-ND - DigiKey
Specs
Network Equipment Router
View Details
Gateways, Routers - 2084-WISE-6610-N100-A-ND - DigiKey
Specs
Network Equipment Gateway
Protocol / Network DHCP, LoRaWAN
Frequency Band 915 MHz
View Details
2 suppliers
Industrial Communication Gateway with TI Cortex A8, 2 LAN & 2 COM - ECU-1051TL-R10ABU - Advantech
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Wall Mount
View Details
2 suppliers