Advantech ICR-3200, Global LAN, 2x Ethernet, 1x RS232, 1x RS485, Metal, Without Accessories ICR-3201

Description
ICR-3200, Global LAN, 2x Ethernet, 1x RS232, 1x RS485, Metal, Without Accessories LAN VPN Gateway for Industrial IoT applications Powerful CPU with 1.3 GB storage to host customer SW applications 2× Ethernet 10/100, 1x RS232, 1x RS485 and I/O Robust metal cover with DIN and Wall mount options Operational temperature range from -40 °C to +75 °C Backup real time clock Sleep mode & Power ignition
Request a Quote Datasheet
Description
ICR-3200, Global LAN, 2x Ethernet, 1x RS232, 1x RS485, Metal, Without Accessories LAN VPN Gateway for Industrial IoT applications Powerful CPU with 1.3 GB storage to host customer SW applications 2× Ethernet 10/100, 1x RS232, 1x RS485 and I/O Robust metal cover with DIN and Wall mount options Operational temperature range from -40 °C to +75 °C Backup real time clock Sleep mode & Power ignition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICR-3200, Global LAN, 2x Ethernet, 1x RS232, 1x RS485, Metal, Without Accessories - ICR-3201 - Advantech
Cincinnati, OH, United States
ICR-3200, Global LAN, 2x Ethernet, 1x RS232, 1x RS485, Metal, Without Accessories
ICR-3201
ICR-3200, Global LAN, 2x Ethernet, 1x RS232, 1x RS485, Metal, Without Accessories ICR-3201
ICR-3200, Global LAN, 2x Ethernet, 1x RS232, 1x RS485, Metal, Without Accessories LAN VPN Gateway for Industrial IoT applications Powerful CPU with 1.3 GB storage to host customer SW applications 2× Ethernet 10/100, 1x RS232, 1x RS485 and I/O Robust metal cover with DIN and Wall mount options Operational temperature range from -40 °C to +75 °C Backup real time clock Sleep mode & Power ignition

ICR-3200, Global LAN, 2x Ethernet, 1x RS232, 1x RS485, Metal, Without Accessories

  • LAN VPN Gateway for Industrial IoT applications
  • Powerful CPU with 1.3 GB storage to host customer SW applications
  • 2× Ethernet 10/100, 1x RS232, 1x RS485 and I/O
  • Robust metal cover with DIN and Wall mount options
  • Operational temperature range from -40 °C to +75 °C
  • Backup real time clock
  • Sleep mode & Power ignition
Buy Now Datasheet
Gateways, Routers - 2084-ICR-3201-ND - DigiKey
Thief River Falls, MN, United States
Gateways, Routers
2084-ICR-3201-ND
Gateways, Routers 2084-ICR-3201-ND
LTE Gateway Ethernet, RS-232, RS-485

LTE Gateway Ethernet, RS-232, RS-485

Buy Now Datasheet
Iot Lan Router & Gateway, 10Mbps/100Mbps; No. Of Ethernet Ports Advantech - 81AH4904 - Newark, An Avnet Company
Chicago, IL, United States
Iot Lan Router & Gateway, 10Mbps/100Mbps; No. Of Ethernet Ports Advantech
81AH4904
Iot Lan Router & Gateway, 10Mbps/100Mbps; No. Of Ethernet Ports Advantech 81AH4904
IOT LAN ROUTER & GATEWAY, 10MBPS/100MBPS; No. of Ethernet Ports:2Ports; No. of Serial Communication Ports:2 Port; Network Speeds:10Mbps, 100Mbps; Port Types:RJ45 x 2, RS232 x 1, RS485 x 1; Gateway Server Mounting:DIN Rail / Wall

IOT LAN ROUTER & GATEWAY, 10MBPS/100MBPS; No. of Ethernet Ports:2Ports; No. of Serial Communication Ports:2 Port; Network Speeds:10Mbps, 100Mbps; Port Types:RJ45 x 2, RS232 x 1, RS485 x 1; Gateway Server Mounting:DIN Rail / Wall

Supplier's Site Datasheet

Technical Specifications

  Advantech DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number ICR-3201 2084-ICR-3201-ND 81AH4904
Product Name ICR-3200, Global LAN, 2x Ethernet, 1x RS232, 1x RS485, Metal, Without Accessories Gateways, Routers Iot Lan Router & Gateway, 10Mbps/100Mbps; No. Of Ethernet Ports Advantech
Network Equipment Router Router; Gateway Gateway
Area Network Type LAN Capable
Form Factor Wall Mount
Features Internet of Things (IoT) Capable
Unlock Full Specs
to access all available technical data

Similar Products

SmartFlex, Global, 5x Ethernet, Wi-Fi, Metal, EU Accessories - BB-SR30010121 - Advantech
Specs
Network Equipment Router
Network Media Wireless
Features Internet of Things (IoT) Capable
View Details
2 suppliers
Gateways, Routers - 2084-UNO-410-E1H-ND - DigiKey
Specs
Network Equipment Gateway
Data Rate 1.15E-4 Gbps
Frequency Band 1600 MHz
View Details
2 suppliers
8FE Unmanaged Ethernet Switch - EKI-2528-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
4 suppliers
5FE Unmanaged Ethernet Switch, -40~75℃ - EKI-2525NI-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
2 suppliers